location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv SPC800 power Device power supply unit IEC 60320/C13, 208-240V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPC800 power Device
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPC810-EU09
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Vertiv SPC800 power Device power supply unit IEC 60320/C13, 208-240V:
This short summary of the Vertiv SPC800 power Device power supply unit IEC 60320/C13, 208-240V data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv SPC800 power Device, IEC 60320/C13, 208-240V, 50 - 60 Hz, US & Canada (cTUVus & FCC mark), European Union (CE), Germany (GS), Japan (VCCI), -15 - 55 °C, -40 - 85 °C, 10 - 90%

Long summary description Vertiv SPC800 power Device power supply unit IEC 60320/C13, 208-240V:
This is an auto-generated long summary of Vertiv SPC800 power Device power supply unit IEC 60320/C13, 208-240V based on the first three specs of the first five spec groups.

Vertiv SPC800 power Device. Total power: IEC 60320/C13, 208-240V, AC input frequency: 50 - 60 Hz. Compatible products: US & Canada (cTUVus & FCC mark), European Union (CE), Germany (GS), Japan (VCCI). Weight: 4,1 kg. Dimensions (WxDxH): 431,8 x 203,2 x 44,5 mm

Power
Total power *
IEC 60320/C13, 208-240V
AC input frequency
50 - 60 Hz
Performance
Compatible products
US & Canada (cTUVus & FCC mark), European Union (CE), Germany (GS), Japan (VCCI)
Operational conditions
Operating temperature (T-T)
-15 - 55 °C
Operational conditions
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
4,1 kg
Other features
Dimensions (WxDxH)
431,8 x 203,2 x 44,5 mm
Brand Image Article code product Stock Price from
Vertiv SPC Power management over power supply unit Vertiv SPC Power management over power supply unit
(show image)
SPC1600-EU1 SPC Power management over 0.00
(excl. VAT)
0 (incl. VAT)