location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ DVD-ROM 1650T White optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-ROM 1650T White
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.B3F13.0F2
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:40:36
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description BenQ DVD-ROM 1650T White optical disc drive Internal:
This short summary of the BenQ DVD-ROM 1650T White optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ DVD-ROM 1650T White, 0,5 MB, 33,3 MB/s, OS: Windows 95/ 98/ ME / NT 4.0/ 2000/ Xp, 48x, 85 ms, 1,1 kg

Long summary description BenQ DVD-ROM 1650T White optical disc drive Internal:
This is an auto-generated long summary of BenQ DVD-ROM 1650T White optical disc drive Internal based on the first three specs of the first five spec groups.

BenQ DVD-ROM 1650T White. Drive device, buffer size: 0,5 MB, Burst transfer rate: 33,3 MB/s, Compatible products: OS: Windows 95/ 98/ ME / NT 4.0/ 2000/ Xp. CD read speed: 48x. Access time: 85 ms. Weight: 1,1 kg. Dimensions (WxDxH): 148 x 198 x 42,3 mm

Design
Internal *
Yes
Performance
Drive device, buffer size
0,5 MB
Burst transfer rate
33,3 MB/s
Compatible products
OS: Windows 95/ 98/ ME / NT 4.0/ 2000/ Xp
Reading speed
DVD read speed
16x
Reading speed
CD read speed *
48x
Access time
Access time
85 ms
Weight & dimensions
Weight
1,1 kg
Other features
Dimensions (WxDxH)
148 x 198 x 42,3 mm
Brand Image Article code product Stock Price from
BenQ K DVD 16xDVD50xCDIDE int blk 10pk bulk optical disc drive Internal Black BenQ K DVD 16xDVD50xCDIDE int blk 10pk bulk optical disc drive Internal Black
(show image)
99.B0M13.0F5?10PK K DVD 16xDVD50xCDIDE int blk 10pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
BenQ DVD-ROM 1650T optical disc drive Internal BenQ DVD-ROM 1650T optical disc drive Internal
(show image)
99.B3F13.0F3 DVD-ROM 1650T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)