Fujitsu logo

Fujitsu 4GB DDR3 1600MHz DIMM memory module 1 x 4 GB

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124464
Info modified on:
09 Apr 2024, 14:06:09
Short summary description Fujitsu 4GB DDR3 1600MHz DIMM memory module 1 x 4 GB:

Fujitsu 4GB DDR3 1600MHz DIMM, 4 GB, 1 x 4 GB, DDR3, 1600 MHz, 240-pin DIMM

Long summary description Fujitsu 4GB DDR3 1600MHz DIMM memory module 1 x 4 GB:

Fujitsu 4GB DDR3 1600MHz DIMM. Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.