location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo R340 photo printer Inkjet 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Photo R340
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C607113
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus Photo R340 photo printer Inkjet 5760 x 1440 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 5760 x 1440 DPI
  • - Inkjet
  • - 6,1 cm (2.4") LCD
  • - USB port
More>>>
Short summary description Epson Stylus Photo R340 photo printer Inkjet 5760 x 1440 DPI:
This short summary of the Epson Stylus Photo R340 photo printer Inkjet 5760 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo R340, Inkjet, 5760 x 1440 DPI, Direct printing

Long summary description Epson Stylus Photo R340 photo printer Inkjet 5760 x 1440 DPI:
This is an auto-generated long summary of Epson Stylus Photo R340 photo printer Inkjet 5760 x 1440 DPI based on the first three specs of the first five spec groups.

Epson Stylus Photo R340. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI. Direct printing

Printing
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Time to first page (color, normal)
164 s
Print head nozzles
540
Features
Market positioning *
Home & office
Display
LCD
Display diagonal
6,1 cm (2.4")
Paper handling
Paper tray media types
Glossy paper, Heavy paper, Matte paper, Photo paper, Plain paper, Semi-glossy paper
Paper handling
120 A4 sheets Plain Paper, 100 A4 sheets Photo Quality Ink Jet Paper, 20 sheets Premium Glossy / Semigloss Photo Paper, 15 envelopes
Standard media sizes
A4, 9 x 13cm, 10 x 15cm (4 x 6"), 13 x 18cm (5 x 7"), 20 x 25cm, A5, A6, B5, Legal, Letter, User Defined
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
USB port *
Yes
USB 1.1 ports quantity
1
I/O ports
USB
Performance
Sound pressure level (printing)
42 dB
Power
Power consumption (printing) *
13 W
System requirements
Minimum processor
Pentium III 1GHz
Minimum RAM
256 MB
Minimum storage drive space
550 MB
Minimum system requirements
Mac OS ≥ 9.1 Power PC G4 500MHz CPU, 256MB RAM, 500MB HDD; Mac OS X ≥ 10.2 Power PC G4 700MHz CPU, 256MB RAM, 2.1GB HDD;
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
5,4 kg
Other features
Dimensions (WxDxH)
483 x 300 x 188 mm
Connectivity technology
Wired
Mac compatibility
Yes
Print speed (black, normal quality, A4/US Letter)
15 ppm
Print speed (color, normal quality, A4/US Letter)
15 ppm
Compatible operating systems
Microsoft Windows 98 SE / Me / 2000 / XP & Macintosh Colour Matching
DVD/CD printing
Yes
Source Review comments Score
pcworld.com_techhive.com
Updated:
2011-09-26 07:46:59
The R340 prints top-notch photos, but slow print speeds and middling print quality on plain paper limit its versatility.
82%
pcmag.com
Updated:
2011-09-26 07:46:59
All those familiar with the Epson Stylus Photo R220 need to know about the Epson Stylus Photo R340 ($200 street) is that its effectively the same printer gussied up with photo-related features and costs twice as much. Print speed and output quality a...
Good Quality ranges from good to very good. Prints directly from PictBridge cameras, memory cards, and USB storage devices. LCD for previewing photos. Prints directly on printable optical discs.
Bad Extremely poor performance on our business applications suite. Paper tray holds only 120 sheets.
Bottom line The Epson Stylus Photo R340 offers reasonably high-quality output, the ability to print on printable optical discs, and photo-oriented features, but the performance is disappointing, particularly for business applications...
50%
macworld.com
Updated:
2011-09-26 07:46:59
SummaryPros: Excellent color-photo print quality; easy to print directly onto printable CD or DVD media; big, 2.4-inch color preview LCD; economical, individual ink tanks. Cons: Black-and-white photos have a slight color cast; plain-paper text printing...
90%