Canon logo

Canon PIXMA MX895 Inkjet A4 9600 x 2400 DPI Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104035
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Canon PIXMA MX895 Inkjet A4 9600 x 2400 DPI Wi-Fi:

Canon PIXMA MX895, Inkjet, Colour printing, 9600 x 2400 DPI, Colour copying, A4, Direct printing

Long summary description Canon PIXMA MX895 Inkjet A4 9600 x 2400 DPI Wi-Fi:

Canon PIXMA MX895. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.