location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark P915 photo printer Inkjet 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P915 Photo Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21B0822
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark P915 photo printer Inkjet 4800 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 4800 x 1200 DPI
  • - Inkjet
  • - LCD
  • - USB port
More>>>
Short summary description Lexmark P915 photo printer Inkjet 4800 x 1200 DPI:
This short summary of the Lexmark P915 photo printer Inkjet 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark P915 Photo Printer, Inkjet, 4800 x 1200 DPI

Long summary description Lexmark P915 photo printer Inkjet 4800 x 1200 DPI:
This is an auto-generated long summary of Lexmark P915 photo printer Inkjet 4800 x 1200 DPI based on the first three specs of the first five spec groups.

Lexmark P915 Photo Printer. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI

Printing
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Print speed (black, draft quality, A4/US Letter)
22 ppm
Print speed (color, draft quality, A4/US Letter)
15 ppm
Features
Market positioning *
Home & office
Display
LCD
Maximum duty cycle
3000 pages per month
Certification
Energy Star, FCC Class B, UL 60950 3rd Edition, CE Class B, CB IEC 60950 IEC 60825-1, C-tick mark Class B, CCC Class B, CSA, ICES Class B, GS (TÜV), SEMKO
Input & output capacity
Total input capacity
100 sheets
Paper handling
Paper tray media types
Banner, Card stock, Coated paper, Envelopes, Glossy paper, Iron-On Transfers, Labels, Photo paper, Plain paper, Postcard, Transparencies
Non-ISO print media sizes
Hagaki card, Index card
Paper handling
Standard media sizes
10 Envelope (4.125" x 9.5" or 105mm x 241mm) 7 3/4 Envelope (3.875" x 7.5" or 98mm x 191mm) 9 Envelope (3.875" x 8.9" or 98mm x 225mm) A4 (8.27" x 11.7" or 210mm x 297mm) A5 (5.83" x 8.27" or 148mm x 210mm) B5 Envelope (6.93" x 9.84" or 176mm x 250mm) C5 Envelope (6.38" x 9.02" or 162mm x 229mm) DL Envelope (4.33" x 8.66" or 110mm x 220mm) 6 3/4 Envelope (3.25" x 6.5" or 83mm x 165mm) A2 Baronial (111mm x 146mm) A6 Card (105mm x 148mm) B5 (182mm x 257mm) C6 Envelope (114mm x 162mm) Custom (Up to 8.5" x 17" or 216mm x 432mm) Hagaki Card (100mm x 148mm) Index Card (3" x 5") Executive (7.25" x 10.5" or 184mm x 267mm) Legal (8.5" x 14" or 216mm x 355mm) Letter (8.5" x 11" or 216mm x 279mm) 4" x 6" Photo or Post Card Statement (5.5" x 8.5" or 140mm x 216mm) L (3.5" x 5" or 89mm x 127mm) 2L (5" x 7" or 127mm x 178mm) Chokei 3 (120mm x 235mm) Chokei 4 (90mm x 205mm) Chokei 40 (90mm x 225mm) Kakugata 3 (216mm x 277mm) Kakugata 4 (197mm x 267mm) Kakugata 5 (190mm x 240mm) Kakugata 6 (162mm x 229mm)
Ports & interfaces
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
I/O ports
USB 2.0
SmartCard slot
Yes
Performance
Compatible memory cards
Microdrive
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Dimensions (WxDxH)
428 x 237 x 150 mm
Mac compatibility
Yes
Package dimensions (WxDxH)
495 x 381 x 226 mm
Print speed (black, normal quality, A4/US Letter)
12 ppm
Print speed (color, normal quality, A4/US Letter)
6 ppm
Compatible operating systems
Microsoft Windows 2000 Microsoft Windows 98 Microsoft Windows Me Microsoft Windows XP Apple Mac OS X (10.2.3-10.2.8) Apple Mac OS X (10.3.0-10.3.5)
Source Review comments Score
trustedreviews.com
Updated:
2011-10-03 22:45:51
Lexmark's marketing strategy for its ink-jet printers and all-in-ones has been to sell them cheap, at one point so cheap it was rumoured to cost less to buy a replacement printer than a pair of new ink cartridges. Its latest photo printer, the P915, is st...
70%
v3.co.uk
Updated:
2011-10-03 22:45:51
A great photo printer, if you can stand the wait...
60%
pcmag.com
Updated:
2011-10-03 22:45:51
The Lexmark P915 Home Photo Printer 6250 offers reasonable, but not outstanding, speed for the price, along with such ease-of Specs: Technology: Ink Jet, Potential Use: All-purpose...
60%