StarTech.com logo

StarTech.com 4 Port PCI Express SATA III (6Gbps) Controller Card w/ eSATA - PCIe x4 interface cards/adapter Internal eSATA, SATA

Data-sheet quality:
created/standardized by Icecat
Product views:
42557
Info modified on:
10 Aug 2024, 09:52:55
Short summary description StarTech.com 4 Port PCI Express SATA III (6Gbps) Controller Card w/ eSATA - PCIe x4 interface cards/adapter Internal eSATA, SATA:

StarTech.com 4 Port PCI Express SATA III (6Gbps) Controller Card w/ eSATA - PCIe x4, PCIe, eSATA, SATA, Black, CE, FCC, Marvell 88SE9128, PLX PEX8604, 0 - 50 °C

Long summary description StarTech.com 4 Port PCI Express SATA III (6Gbps) Controller Card w/ eSATA - PCIe x4 interface cards/adapter Internal eSATA, SATA:

StarTech.com 4 Port PCI Express SATA III (6Gbps) Controller Card w/ eSATA - PCIe x4. Host interface: PCIe, Output interface: eSATA, SATA. Product color: Black, Certification: CE, FCC. Chipset: Marvell 88SE9128, PLX PEX8604. Width: 68,5 mm, Depth: 140 mm, Height: 16 mm. Package width: 142 mm, Package depth: 170 mm, Package height: 30 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.