OKI logo

OKI C5850n Color 600 x 1200 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52304
Info modified on:
07 Mar 2024, 15:34:52
Short summary description OKI C5850n Color 600 x 1200 DPI A4:

OKI C5850n, Color, 600 x 1200 DPI, A4, 32 ppm, Duplex printing

Long summary description OKI C5850n Color 600 x 1200 DPI A4:

OKI C5850n. Color. Number of print cartridges: 4, Maximum duty cycle: 60000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 32 ppm, Duplex printing

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.