location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Matrox P69-MDDE128LPF graphics card GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Matrox Check ‘Matrox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P69-MDDE128LPF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P69-MDDE128LPF
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Matrox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Matrox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70004
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Dec 2022 08:47:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Matrox P69-MDDE128LPF graphics card GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GDDR2
  • - 2048 x 1536 pixels 128 bit PCI Express x16
  • - DVI-I ports quantity: 2
  • - 10 W
More>>>
Short summary description Matrox P69-MDDE128LPF graphics card GDDR2:
This short summary of the Matrox P69-MDDE128LPF graphics card GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

Matrox P69-MDDE128LPF, GDDR2, 128 bit, 2048 x 1536 pixels, PCI Express x16

Long summary description Matrox P69-MDDE128LPF graphics card GDDR2:
This is an auto-generated long summary of Matrox P69-MDDE128LPF graphics card GDDR2 based on the first three specs of the first five spec groups.

Matrox P69-MDDE128LPF. Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels. Dual Link DVI. Interface type: PCI Express x16. Cooling type: Passive

Processor
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
400 MHz
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
1920 x 1200 pixels
Maximum displays per videocard
2
Memory
Graphics card memory type *
GDDR2
Memory bus *
128 bit
Ports & interfaces
Interface type *
PCI Express x16
Dual VGA
Yes
TV-out
No
Video in
No
TV-in port
No
DVI-I ports quantity *
2
VGA (D-Sub) ports quantity
2
Ports & interfaces
DVI ports quantity
2
Performance
TV tuner integrated *
No
DirectX version *
No
Dual Link DVI *
Yes
Design
Cooling type *
Passive
Form factor
Half-Height/Half-Length (HH/HL)
Power
Power consumption (typical) *
10 W
Weight & dimensions
Depth
168 mm
Height
69 mm
Other features
Mac compatibility
No
HDMI
No
Number of processors installed
1
Brand Image Article code product Stock Price from
Matrox P69-MDDP128F graphics card GDDR2 Matrox P69-MDDP128F graphics card GDDR2
(show image)
P69-MDDP128F P69-MDDP128F 0.00
(excl. VAT)
0 (incl. VAT)
Matrox P69-MDDE128F graphics card GDDR2 Matrox P69-MDDE128F graphics card GDDR2
(show image)
P69-MDDE128F P69-MDDE128F 0.00
(excl. VAT)
0 (incl. VAT)
Matrox P69-MDDE128LA1F graphics card GDDR2 Matrox P69-MDDE128LA1F graphics card GDDR2
(show image)
P69-MDDE128LA1F P69-MDDE128LA1F 0.00
(excl. VAT)
0 (incl. VAT)
Matrox P69-MDDE256LAUF graphics card GDDR2 Matrox P69-MDDE256LAUF graphics card GDDR2
(show image)
P69-MDDE256LAUF P69-MDDE256LAUF 0.00
(excl. VAT)
0 (incl. VAT)
Matrox P69-MDDP256LAUF graphics card GDDR2 Matrox P69-MDDP256LAUF graphics card GDDR2
(show image)
P69-MDDP256LAUF P69-MDDP256LAUF 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)