location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BDL3231C/00 computer monitor 81,3 cm (32") 1366 x 768 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD monitor BDL3231C/00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDL3231C/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609585138643 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:44:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips BDL3231C/00 computer monitor 81,3 cm (32") 1366 x 768 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 32"
  • - multimedia
  • - HD Ready
Long product name Philips BDL3231C/00 computer monitor 81,3 cm (32") 1366 x 768 pixels Black :
The short editorial description of Philips BDL3231C/00 computer monitor 81,3 cm (32") 1366 x 768 pixels Black

Innovative public display for indoor applications with SmartCard slot
More>>>
Philips BDL3231C/00 computer monitor 81,3 cm (32") 1366 x 768 pixels Black:
The official marketing text of Philips BDL3231C/00 computer monitor 81,3 cm (32") 1366 x 768 pixels Black as supplied by the manufacturer

Control your costs with this network-controllable 32" LCD monitor. Whether used in a network or as a single public display, this model offers a variety of features to meet the most demanding public and corporate viewing applications.

Short summary description Philips BDL3231C/00 computer monitor 81,3 cm (32") 1366 x 768 pixels Black:
This short summary of the Philips BDL3231C/00 computer monitor 81,3 cm (32") 1366 x 768 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BDL3231C/00, 81,3 cm (32"), 1366 x 768 pixels, LCD, 8 ms, Black

Long summary description Philips BDL3231C/00 computer monitor 81,3 cm (32") 1366 x 768 pixels Black:
This is an auto-generated long summary of Philips BDL3231C/00 computer monitor 81,3 cm (32") 1366 x 768 pixels Black based on the first three specs of the first five spec groups.

Philips BDL3231C/00. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels. Display: LCD. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Display
Display diagonal *
81,3 cm (32")
Display resolution *
1366 x 768 pixels
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
500 cd/m²
Response time
8 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Vertical scan range
56 - 75 Hz
Multimedia
Built-in camera *
No
Design
Product color *
Black
Certification
CE Mark, UL/cUL, CCC, RoHS, GOST, SEMKO
Ports & interfaces
I/O ports
S/PDIF out
VGA (D-Sub) ports quantity
1
HDMI ports quantity
2
PC Audio in
Yes
HDCP
Yes
Composite video in
1
Ports & interfaces
Component video (YPbPr/YCbCr) in
2
S-Video inputs quantity
1
RS-232 ports
1
Ergonomics
Panel mounting interface
400 x 200 mm
Power
Power consumption (typical) *
109 W
Power consumption (standby) *
3 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
792 mm
Depth (with stand)
205 mm
Height (with stand)
531 mm
Width (without stand)
792 mm
Depth (without stand)
115 mm
Height (without stand)
487 mm
Weight (without stand)
12,7 kg
Other features
Display
LCD
TV tuner integrated
No
Power requirements
90-264 VAC, 50/60 Hz