Panasonic logo

Panasonic DMC-TZ2 Silver 1/2.33" 6 MP CCD

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19476
Info modified on:
04 Apr 2019, 08:23:12
Short summary description Panasonic DMC-TZ2 Silver 1/2.33" 6 MP CCD:

Panasonic DMC-TZ2 Silver, 6 MP, 1/2.33", CCD, 10x, 247 g, Silver

Long summary description Panasonic DMC-TZ2 Silver 1/2.33" 6 MP CCD:

Panasonic DMC-TZ2 Silver. Megapixel: 6 MP, Image sensor size: 1/2.33", Sensor type: CCD. Optical zoom: 10x, Digital zoom: 4x, Focal length range: 4.6 - 46 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5"). Viewfinder type: Electronic. PictBridge. Weight: 247 g. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.