Nokia logo

Nokia E65 Pink & Silver 5,59 cm (2.2") 1000 mAh

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18271
Info modified on:
22 Sept 2023, 15:03:26
Short summary description Nokia E65 Pink & Silver 5,59 cm (2.2") 1000 mAh:

Nokia E65 Pink & Silver, 5,59 cm (2.2"), 240 x 320 pixels, Pink

Long summary description Nokia E65 Pink & Silver 5,59 cm (2.2") 1000 mAh:

Nokia E65 Pink & Silver. Display diagonal: 5,59 cm (2.2"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 1000 mAh. Product color: Pink. Weight: 115 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.