location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS W3000 keyboard Mouse included Office RF Wireless AZERTY Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W3000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-XB2400KM000H0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884840040323 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS W3000 keyboard Mouse included Office RF Wireless AZERTY Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office
  • - RF Wireless
  • - AZERTY
  • - Full-size (100%)
  • - Mouse included
  • - Black
More>>>
Short summary description ASUS W3000 keyboard Mouse included Office RF Wireless AZERTY Black:
This short summary of the ASUS W3000 keyboard Mouse included Office RF Wireless AZERTY Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS W3000, Full-size (100%), Wireless, RF Wireless, AZERTY, Black, Mouse included

Long summary description ASUS W3000 keyboard Mouse included Office RF Wireless AZERTY Black:
This is an auto-generated long summary of ASUS W3000 keyboard Mouse included Office RF Wireless AZERTY Black based on the first three specs of the first five spec groups.

ASUS W3000. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: AZERTY, Recommended usage: Office. Product color: Black. Mouse included

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
AZERTY
Keyboard form factor *
Full-size (100%)
Frequency band
2.4 GHz
Design
Keyboard style
Straight
Product color *
Black
Surface coloration
Monochromatic
Power
Power source type *
Battery
Mouse
Mouse included *
Yes
Mouse
Movement detection technology
Optical
Movement resolution
1000 DPI
Scroll
Yes
Scrolling directions
Vertical
System requirements
USB required
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
458 x 142 x 26 mm
Keyboard weight
680 g
Mouse dimensions (WxDxH)
114 x 62 x 27 mm
Mouse weight
65 g
Packaging content
Receiver included
Yes
Receiver dimensions (WxDxH)
42 x 15 x 8 mm
Receiver weight
5 g
Batteries included
Yes