location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-S52 data projector 1800 ANSI lumens LCD SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EMP-S52
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H252140
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EMP-S52 data projector 1800 ANSI lumens LCD SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema
  • - LCD 1800 ANSI lumens
  • - Lamp 4000 h
  • - SVGA (800x600) 400:1
  • - Number of colors: 16.78 million colours
  • - 1 W
More>>>
Short summary description Epson EMP-S52 data projector 1800 ANSI lumens LCD SVGA (800x600):
This short summary of the Epson EMP-S52 data projector 1800 ANSI lumens LCD SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-S52, 1800 ANSI lumens, LCD, SVGA (800x600), 400:1, 16.78 million colours, -30 - 30°

Long summary description Epson EMP-S52 data projector 1800 ANSI lumens LCD SVGA (800x600):
This is an auto-generated long summary of Epson EMP-S52 data projector 1800 ANSI lumens LCD SVGA (800x600) based on the first three specs of the first five spec groups.

Epson EMP-S52. Projector brightness: 1800 ANSI lumens, Projection technology: LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Lamp type: UHE. Country of origin: China. RMS rated power: 1 W. Market positioning: Home cinema

Projector
Projector brightness *
1800 ANSI lumens
Projection technology *
LCD
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
400:1
Number of colors
16.78 million colours
Keystone correction, vertical
-30 - 30°
Matrix size
1,4 cm (0.55")
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Lamp type
UHE
Lamp power
170 W
Ports & interfaces
USB 2.0 ports quantity *
1
Features
Country of origin
China
Multimedia
RMS rated power
1 W
Design
Market positioning *
Home cinema
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
2,6 kg
Package width
376 mm
Package depth
415 mm
Package height
185 mm
Package weight
4,54 kg
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
55 pc(s)
Pallet width
120 cm
Pallet height
100 cm
Quantity per pallet layer
5 pc(s)
Quantity per pallet layer (UK)
6 pc(s)
Quantity per pallet (UK)
66 pc(s)
Pallet length (UK)
2,19 m
Other features
Dimensions (WxDxH)
245 x 327 x 92 mm
Interface
USB 2.0 Type B
Brand Image Article code product Stock Price from
Epson EMP-S5 data projector 2000 ANSI lumens LCD SVGA (800x600) Epson EMP-S5 data projector 2000 ANSI lumens LCD SVGA (800x600)
(show image)
V11H252B40 EMP-S5 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-S5 data projector 2200 ANSI lumens LCD SVGA (800x600) Epson EMP-S5 data projector 2200 ANSI lumens LCD SVGA (800x600)
(show image)
V11H252040 EMP-S5 0.00
(excl. VAT)
0 (incl. VAT)