location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 14" Terra Slim 35,6 cm (14") Briefcase Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14" Terra Slim
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-XB1F00BA00040 show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS 14" Terra Slim 35,6 cm (14") Briefcase Pink
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Briefcase 35,6 cm (14") Pink
  • - Nylon
  • - 343 g
More>>>
Short summary description ASUS 14" Terra Slim 35,6 cm (14") Briefcase Pink:
This short summary of the ASUS 14" Terra Slim 35,6 cm (14") Briefcase Pink data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 14" Terra Slim, Briefcase, 35,6 cm (14"), 343 g

Long summary description ASUS 14" Terra Slim 35,6 cm (14") Briefcase Pink:
This is an auto-generated long summary of ASUS 14" Terra Slim 35,6 cm (14") Briefcase Pink based on the first three specs of the first five spec groups.

ASUS 14" Terra Slim. Case type: Briefcase, Maximum screen size: 35,6 cm (14"). Weight: 343 g

Features
Maximum screen size *
35,6 cm (14")
Case type *
Briefcase
Material *
Nylon
Product main color *
Pink
Weight & dimensions
Weight
343 g
Notebook compartment dimensions (W x D x H)
355 x 35 x 240 mm
Other features
Dimensions (WxDxH)
380 x 50 x 265 mm
Country Distributor
Deutschland 1 distributor(s)