location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs MuVo Micro V200 128MB 0,128 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MuVo Micro V200 128MB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73PF120000004
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12041
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:39:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Creative Labs MuVo Micro V200 128MB 0,128 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flash memory 0,128 GB
  • - LCD
  • - Audio formats supported: MP3, WMA
  • - 90 dB Equalizer
  • - Voice recording
  • - Continuous audio playback time: 15 h 1 x AAA battery
More>>>
Short summary description Creative Labs MuVo Micro V200 128MB 0,128 GB:
This short summary of the Creative Labs MuVo Micro V200 128MB 0,128 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs MuVo Micro V200 128MB, 0,128 GB, LCD, 33 g

Long summary description Creative Labs MuVo Micro V200 128MB 0,128 GB:
This is an auto-generated long summary of Creative Labs MuVo Micro V200 128MB 0,128 GB based on the first three specs of the first five spec groups.

Creative Labs MuVo Micro V200 128MB. Total storage capacity: 0,128 GB. Display: LCD. Voice recording. Continuous audio playback time: 15 h. Weight: 33 g

Source Review comments Score
avecmobile.com
Updated:
2014-01-03 12:51:16
Listen to MP3, WMA songs (also copy-proteted WMA music downloaded from online shops), or audio books from Audible. Built-in FM radio. 256MB, 512MB, or 1GB storage capacity. Available in eight different colors. The built-in microphone lets you use the d...
0%
stuff.tv
Updated:
2014-01-03 12:51:16
Creatives MuVo Micro N200 is a 1GB bounty.The display is reversible which, although at times can be a bit difficult to read, makes it ideal for left-handers.The N200 also sounds hefty and spacious, despite its slender frame. It outshines the wannabes...
Good Larger than life sound. Fearful feature list. Good bundled phones...
Bad That display can cause headaches from time to time...
Bottom line The N200 sounds hefty and spacious, despite its slender frame...
100%
Brand Image Article code product Stock Price from
Creative Labs

Creative Labs MuVo V200 256MB 0,256 GB White
(show image)
73PF120100014 MuVo V200 256MB 0.00
(excl. VAT)
0 (incl. VAT)