location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 428 Portable Photo Studio photo printer Inkjet 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart 428 Portable Photo Studio
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3388B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160452227 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88501
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 May 2006
Product end of life date
Bullet Points HP Photosmart 428 Portable Photo Studio photo printer Inkjet 4800 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 4800 x 1200 DPI
  • - Inkjet
  • - 6,35 cm (2.5") LCD
  • - USB port
Long product name HP Photosmart 428 Portable Photo Studio photo printer Inkjet 4800 x 1200 DPI :
The short editorial description of HP Photosmart 428 Portable Photo Studio photo printer Inkjet 4800 x 1200 DPI

HP Photosmart 8450 Photo Printer
More>>>
Short summary description HP Photosmart 428 Portable Photo Studio photo printer Inkjet 4800 x 1200 DPI:
This short summary of the HP Photosmart 428 Portable Photo Studio photo printer Inkjet 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 428 Portable Photo Studio, Inkjet, 4800 x 1200 DPI

Long summary description HP Photosmart 428 Portable Photo Studio photo printer Inkjet 4800 x 1200 DPI:
This is an auto-generated long summary of HP Photosmart 428 Portable Photo Studio photo printer Inkjet 4800 x 1200 DPI based on the first three specs of the first five spec groups.

HP Photosmart 428 Portable Photo Studio. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI

Printing
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (color, draft quality, A4/US Letter)
20 ppm
Print head nozzles
1800
Print speed (black, best quality, A4)
2,1 ppm
Print speed (color, best quality, A4)
2,1 ppm
Features
Market positioning *
Home & office
Page description languages
PML
Display
LCD
Display diagonal
6,35 cm (2.5")
Maximum duty cycle
3000 pages per month
Electromagnetic compatibility
CISPR 22:1997 / EN 55022:1998 Class B; CISPR 24:1997 / EN 55024:1998; IEC 61000-3-2:1995 / EN 61000-3-2:1995; IEC 61000-3-3:1994 / EN 61000-3-3:1995
Safety
IEC 60950: third edition: 1999; EN 60950: 2000; UL 1950/CSA22.2 No. 950, third edition: 1995; NOM 019-SFCI-1993; GB4943:2001
Input & output capacity
Total input capacity
100 sheets
Total output capacity
50 sheets
Maximum input capacity
350 sheets
Maximum input capacity for transparencies
25 sheets
Maximum input capacity for banners
20
Maximum input capacity for cards
30
Maximum input capacity for envelopes
14
Maximum paper trays
4
Additional paper trays
Yes
Paper handling
Custom media sizes
(77 x 127mm) - (215 x 610mm)
Duplex print options
Automatic (optional)
Paper handling
100-sheet multisize and 20-sheet photo input trays, 50-sheet output tray; options: 250-sheet plain paper tray, two-sided print accessory with small paper tray
Recommended media weight
65 - 90 g/m²
Standard media sizes
10x15cm, 13x18cm, Panorama 10 x 30cm, Panorama A4 (210 x 610mm), A4, A5, A6, B5, C6, DL, Letter
Recommended media
Photo paper, plain paper, coated paper, brochure paper and film, transparencies, banners, iron-on transfer media
Paper handling optional/input
250-sheet plain paper tray, two-sided print accessory with small paper tray
Paper handling standard/input
100-sheet multisize tray, 20-sheet photo tray (10 x 15 cm)
Ports & interfaces
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
I/O ports
1x USB 2.0 1x Ethernet (RJ-45)
Export file formats
JPEG (EXIF 2.2)
Performance
Internal memory
64 MB
Compatible memory cards
MicroDrive, MMC, SD, SmartMedia, xD
Power
Power consumption (printing) *
50 W
Acoustic power emissions
45 dB(A)
Charging time
4 h
System requirements
Minimum processor
Pentium II / G3
Minimum RAM
128 MB
Minimum storage drive space
600 MB
System requirements
Minimum system requirements
CD-ROM drive Internet Explorer 5.5, 4x CD-ROM drive, SVGA monitor (800 x 600 with 16-bit colour), USB port and USB cable (not included), G3 processor or greater, Mac OS X v 10.1.5, 10.2, 10.3, 500 MB free hard disk space, 128 MB RAM (256 MB recommended)
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-30 - 65 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Recommended operating temperature range (T-T)
15 - 45 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
8 kg
Maximum dimensions (W x D x H)
227 x 236 x 162 mm
Packaging data
Bundled software
HP Image Zone Software HP Instant Share
Package weight
9,94 kg
Other features
Dimensions (WxDxH)
536 x 401 x 192 mm
Connectivity technology
Wired
Power requirements
100-240V; 50/60Hz
Mac compatibility
Yes
Acoustic pressure emissions
45 dB
Color printing technology
HP Photoret Pro precision technology colour management from the application enabled, via ICC profiles
Package dimensions (WxDxH)
596 x 246 x 468 mm
Print speed (black, normal quality, A4/US Letter)
4,4 ppm
Print speed (color, normal quality, A4/US Letter)
4,4 ppm
Print quality, vertical alignment accuracy
+/-0.0508 mm
Standard input trays
2
Networking features
Ethernet 10Base-T
Compatible operating systems
Windows 98/2000/Me/XP Mac OS X 10.1.5 +
Camera resolution
690 x 1 pixels
Focus
Normal, macro
Control panel
Easy to use control panel with "Save", "HP Instant Share", "Layout", "Select photos", "Print", "Cancel", "Zoom", "Menu", "Rotate" buttons
Effective sensor resolution
2620 pixels
Optical sensor size
25,4 / 2,5 mm (1 / 2.5")
Page yield high capacity (black & white)
C8767EE HP No. 339 Black Inkjet Print Cartridge (21 ml) 800 pages*
Self-timer delay
10 s
Zoom capability
24x (optical 3x, digital 8x)
Camera shutter speed
2 - 1/2 000 s
Page yield (photo)
C9369EE HP No. 348 Photo Inkjet Print Cartridge (13 ml) 135 10 x 15 cm photos (+/-10%)** C9368AE HP No. 100 Gray Photo Inkjet Print Cartridge (15 ml) 110 10 x 15 cm photos in colour (+/-10%)***
Print quality (color, best quality)
4800 DPI
Print quality (black, best quality)
1200 x 1200 DPI
Technical features
5 card readers, 11 formats Photo selection: individual, range, all, or device-selected (PictBridge, Bluetooth****, DPOF 1.1) On-printer photo editing: brightness, black and white, zoom, crop, rotate and more Video action print: video files are recognised
Lens focal range
~0,5 m (normal), 0,1 - 0,8 m (macro)
Typefaces
8
Service & support
One-year limited hardware warranty backed by HP Customer Care, service and support.
Lens system
6 - 18 mm; 36 - 108 mm (35 mm); f2,8 - f4,9
Paper handling standard/output
50-sheet output tray
Approximate page yield (A4, color)
260 pages
Megapixel
5,2 MP
Source Review comments Score
techreviewsource.com
Updated:
2013-02-14 04:37:19
The HP Photosmart 8250 is basically an replacement of the (yes the model numbers seem wrong, but they are right). They both have a 4800x1200 dpi resolution, the Vivera inks which are very long lasting, and is still very fast at printing due to a...
Good Fast printing, very nice standalone printing options, lots of connectivity options...
Bad Some grainy photos, lines on text, big and heavy body, Editors' Rating:...
70%
v3.co.uk
Updated:
2013-02-14 04:37:19
An inkjet with great photo performance...
100%
trustedreviews.com
Updated:
2013-02-14 04:37:20
The Photosmart 8450 is close to the top end of HP's range of photo printers and boasts the company's latest eight-ink print technology. This means that in addition to the three primary colours, cyan, magenta and yellow, there's a light cyan, a light magen...
90%
photographyblog.com
Updated:
2013-02-14 04:37:20
The HP Photosmart 8450 is currently HPs top-of-the-range colour Letter / A4 sized inkjet printer. The HP 8450 is an 8 colour inkjet printer that allows you to print colour and black and white borderless photos at up to 4800x1200-optimized dpi. The H...
Bottom line The HP Photosmart 8450 is a very easy to use and well-made 8-colour inkjet printer that delivers great image quality, producing fantastic colour and black and white prints straight out of the box. HPs ICC profiles seem to be extremely accurate - ther...
90%
pcmag.com
Updated:
2013-02-14 04:37:20
The HP Photosmart 8450 Photo Printer is faster than most ink jets for business applications and offers excellent photo qualit Specs: Technology: Ink Jet, Potential Use: All-purpose...
80%
steves-digicams.com
Updated:
2013-02-14 04:37:20
The $299 HP Photosmart 8450 Photo Printer is designed for photo enthusiasts who want a professional-grade printer for producing high quality, long lasting digital photo prints. The Photosmart 8450 features eight-color ink with up to 4800-optimized dots...
0%
Country Distributor
United Kingdom 1 distributor(s)