Lexmark logo

Lexmark C760 colour laserprinter Color A4

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54393
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lexmark C760 colour laserprinter Color A4:

Lexmark C760 colour laserprinter, Laser, Color, A4, 23 ppm

Long summary description Lexmark C760 colour laserprinter Color A4:

Lexmark C760 colour laserprinter. Print technology: Laser, Color. Maximum duty cycle: 70000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 23 ppm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.