OKI logo

OKI A4 Colour Printer C7350dtn Color 1200 x 600 DPI

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36747
Info modified on:
21 Oct 2022, 10:14:07
Short summary description OKI A4 Colour Printer C7350dtn Color 1200 x 600 DPI:

OKI A4 Colour Printer C7350dtn, Laser, Color, 1200 x 600 DPI, A4, 26 ppm

Long summary description OKI A4 Colour Printer C7350dtn Color 1200 x 600 DPI:

OKI A4 Colour Printer C7350dtn. Print technology: Laser, Color. Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.