location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom ONE XL Europa navigator LCD 208 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ONE XL Europa
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1S00.014
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TomTom ONE XL Europa navigator LCD 208 g
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Outdoor (hiking, trekking) Auto
  • - 480 x 272 pixels
  • - Bluetooth
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description TomTom ONE XL Europa navigator LCD 208 g:
This short summary of the TomTom ONE XL Europa navigator LCD 208 g data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom ONE XL Europa, 480 x 272 pixels, LCD, 65536 colours, 2.0+EDR, 266 MHz, Touch Screen

Long summary description TomTom ONE XL Europa navigator LCD 208 g:
This is an auto-generated long summary of TomTom ONE XL Europa navigator LCD 208 g based on the first three specs of the first five spec groups.

TomTom ONE XL Europa. Display resolution: 480 x 272 pixels, Display: LCD, Display number of colors: 65536 colours. Bluetooth version: 2.0+EDR. Processor frequency: 266 MHz. Interface type: Touch Screen. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 2 h

Source Review comments Score
Digitaltrends.com
Updated:
2011-10-04 10:46:20
The TomTom XL S is the company’s midrange GPS unit, and offers the same core functionality as the more expensive models while offering a few less features and a reduced price. It includes maps of the US and Canada, includes text-to-speech functi...
Good Big screen, Text-to-speech, Map Share, Great downloads and add-ons...
Bad Setting up text-to-speech is flawed, Can’t totally customize POIs, *...
Bottom line The ONE XL S offers very solid navigational performance at a reasonable price point. It’s easy to configure and use, and we imagine most users would be able to be up and running in just a few minutes, which is great. We like the text-to-speech f...
75%
laptoplogic.com
Updated:
2011-10-04 10:46:20
Read on to find out what kind of hands-on experience to expect with the TomTom One XL!...
Good 4.3" widescreen display, Touchscreen controls, Accurate mapping and tracking, Simple and clean menu/map interface, Fast mapping and GPS positioning, Automatic rerouting and detour, Weather and traffic reports via Bluetooth (w/ fee and data plan)...
Bad Expensive, Butchered Bluetooth capabilities No handsfree calling, No texttospeech; No voice prompts for streets, Questionable menu structure and labeling, Worthless map zooming function, Lack of any multimedia functionality...
Bottom line Despite its flaws and shortcomings, the TomTom One XL is still a good GPS product worth considering; its just not great. For me, the frustrations of figuring out TomToms menu system and lingo prevented me from enjoying its navigational convenience. O...
60%
devhardware.com
Updated:
2011-10-04 10:46:20
TomTom has added to their best-selling TomTom One GPS system with the new TomTom One XL. The new XL is the successor to the very popular TomTom One, and there are only a couple of differences in the two models. Today we take a look at the GPS and see i...
Bottom line I have to say that I am quite impressed with the TomTom One XL. This portable GPS system offers most of the features which people look for in a GPS. The colorful and user-friendly interface will be a big hit in the highly competitive portable GPS marke...
0%
sciuridae.co.uk
Updated:
2011-10-04 10:46:20
Phew, from out of the blue comes the TomTom One XL, in regional or Europe flavours. The original TomTom One, and its follow-up have been great successes, and the unit has now been updated with a lovely widescreen, but still in a slimline case. Lets ta...
0%
trustedreviews.com
Updated:
2011-10-04 10:46:20
With so many PDAs and phones offering every type of functionality under the sun, it's easy to be seduced into thinking that they're good enough to do all their jobs brilliantly. That's not always the case, however, and as with attractive female tennis pla...
Bottom line All the complaints I've listed above indicate that this TomTom isn't perfect. But they're not major enough problems to persuade me that TomTom is about to relinquish its crown as the king of in-car sat-nav.The One XL is easy to use, provides clear and sen...
80%
pcmag.com
Updated:
2011-10-04 10:46:20
There have been a lot of changes in the personal-navigation market in the last year. Last fall, I reviewed the TomTom ONE. It had a 3.5-inch screen and a list price of $499. Oh, how the times have changed. The same model now lists for $299. Now consi...
Good Has a big 4.3-inch screen. Excellent language support. Comes with multisegment routing and user-configurable screen.
Bad No text-to-speech conversion.
Bottom line The TomTom ONE XL is essentially a widescreen version of the TomTom ONE. Though it has the largest screen in TomToms lineup of products, it lacks the text-to-speech conversion found in competing GPS devices with 4.3-inch screens, such as the Mio CN520...
70%
gpsmagazine.com
Updated:
2011-10-04 10:46:21
Verdict: New Wide Screen. Same Old Problems. TomToms ONE XL is the wide-screen version of the TomTom ONE. Priced at around $400, the updated ONE XL sports a 4.3" wide display and adds support for TomToms real-time traffic service. Last year I review...
0%
v3.co.uk
Updated:
2011-10-04 10:46:21
A bigger screen for the double-barrelled sat-nav...
80%
gpslodge.com
Updated:
2011-10-04 10:46:21
A Hands on Review by GPSLodge - TomTom ONE XL - Recommended on my Fathers Day GPS Buying Guide The TomTom ONE XL is the follow-up widescreen version of the successful second generation TomTom ONE that was launched last year. Since the TomTom ONE w...
0%
LordPercy.com
Updated:
2011-10-04 10:46:21
In the world of SatNav this is the first supersize me move from the main player. This week we got our paws on the TomTom XL, what does the XL stand for? extreme logic? extra lock? no, extra large! and for a One series device it certainly is extra big m...
0%
yournav.com
Updated:
2011-10-04 10:46:21
Gone are the days when a lot of time passed between the announcement of new TomTom devices and them actually being available in the shops. This is especially true when we look at the new ONE by TomTom, the wide-screen ONE XL; announced on April 16th, a...
0%