location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 11A Black Original LaserJet toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11A Black Original LaserJet Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6511A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160126227 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 444036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 19:49:11
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 03 Oct 2019
Product end of life date
Bullet Points HP 11A Black Original LaserJet toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Standard Yield
  • - Black toner page yield: 6000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name HP 11A Black Original LaserJet toner cartridge 1 pc(s) :
The short editorial description of HP 11A Black Original LaserJet toner cartridge 1 pc(s)

11A Black LaserJet Toner Cartridge
More>>>
HP 11A Black Original LaserJet toner cartridge 1 pc(s):
The official marketing text of HP 11A Black Original LaserJet toner cartridge 1 pc(s) as supplied by the manufacturer

- Get true HP LaserJet print quality with the advanced toner formula and print cartridge technology in the HP LaserJet Q6511A/X Black Print Cartridges with Smart printing technology. HP delivers sharp black text and consistent, professional results for as long as the cartridge lasts.
- Work smart. HP Smart printing technology makes automatic adjustments to optimize print quality and enhance reliability. The cost-effective HP Q6511A/X Black Print Cartridges with Smart printing technology provide reliable operation to minimize user intervention and improve productivity.
- Enjoy low maintenance, trouble-free printing. HP Smart technology in the print cartridge and your printer makes HP supplies easy to install and maintain. Receive automatic alerts when a cartridge is low or out. Enjoy convenient, online ordering.

Short summary description HP 11A Black Original LaserJet toner cartridge 1 pc(s):
This short summary of the HP 11A Black Original LaserJet toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 11A Black Original LaserJet Toner Cartridge, 6000 pages, Black, 1 pc(s)

Long summary description HP 11A Black Original LaserJet toner cartridge 1 pc(s):
This is an auto-generated long summary of HP 11A Black Original LaserJet toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

HP 11A Black Original LaserJet Toner Cartridge. Black toner page yield: 6000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP LaserJet 2410, 2420, 2430
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Black toner page yield *
6000 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
HP
OEM code
Q6511A
Approximate page yield (A4, black & white, ISO/IEC 19752)
6000 pages
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
388 mm
Depth
165 mm
Height
244 mm
Weight
1,25 kg
Package width
388 mm
Package depth
165 mm
Weight & dimensions
Package height
244 mm
Package weight
1,9 kg
Technical details
Maximum number of stacking cartons
16 pc(s)
Master (outer) cases per pallet layer (EU)
14 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet weight
158 g
EUR-pallet weight
132 g
Number of layers per pallet
4 pc(s)
Number of cartons per pallet layer
18 pc(s)
Number of cartons per pallet
72 pc(s)
Quantity per pallet
72 pc(s)
Quantity per EUR-pallet
56 pc(s)
Other features
Pallet dimensions (W x D x H)
1170 x 990 x 1126 mm
Color
No
Package dimensions (WxDxH)
388,11 x 165,1 x 244,1 mm
Print technology
Laser printing
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1155 x 780 x 1137 mm
Brand Image Article code product Stock Price from
MM Black Laser Toner - HP 11A (Q6511A) / Canon CRT-710 (0985B001) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s) MM Black Laser Toner - HP 11A (Q6511A) / Canon CRT-710 (0985B001) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s)
(show image)
15093DK Black Laser Toner - HP 11A (Q6511A) / Canon CRT-710 (0985B001) - For HP LaserJet / Canon LBP 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 11X (Q6511X) / Canon CRT-710H (0986B001) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s) MM Black Laser Toner - HP 11X (Q6511X) / Canon CRT-710H (0986B001) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s)
(show image)
15045DK Black Laser Toner - HP 11X (Q6511X) / Canon CRT-710H (0986B001) - For HP LaserJet / Canon LBP 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation 27322 toner cartridge Black
(show image)
27322 27322 0.00
(excl. VAT)
0 (incl. VAT)
V7 V711A toner cartridge Black V7 V711A toner cartridge Black
(show image)
V711A V711A 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1124 SR toner cartridge 1 pc(s) Black
(show image)
626745 1124 SR 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)
Singapore 1 distributor(s)
Danmark 1 distributor(s)