location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 7500 83 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002B8D9 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2024 08:32:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 7500 83 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 240 x 320 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Wi-Fi Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 700 mAh
More>>>
Short summary description Nokia 7500 83 g Black:
This short summary of the Nokia 7500 83 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 7500, Bar, 240 x 320 pixels, 2 MP, Bluetooth, 700 mAh, Black

Long summary description Nokia 7500 83 g Black:
This is an auto-generated long summary of Nokia 7500 83 g Black based on the first three specs of the first five spec groups.

Nokia 7500. Form factor: Bar. Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 700 mAh, Standby time (2G): 280 h. Weight: 83 g. Product color: Black

Source Review comments Score
cgena.com
Updated:
2013-08-01 06:28:36
Now I know why I learned Geometry back in high school! And the designer of this phone has done his homework really well! All "7" series of Nokia are "fashion" phones: where style is the most important feature and which are deliberately not to everyone'...
0%
mobilechoiceuk.com
Updated:
2013-08-01 06:28:36
Its neat and light, but the chunky 7500 doesnt quite live up to its clear intention to be a successfully stylish fashion phone. top deals for this phone Handset cost: FREE 12 month contract, Vodafone WorldTariff: VodafoneSupplier: Vodafone Buy now |...
Good Good battery life and neatly styled screen complement the 7500s ease of use.
Bad The gloss-and-matt styling and the lightweight plastic shell look a little cheap.
Bottom line Its neat and light, but the chunky 7500 doesnt quite live up to its clear intention to be a successfully stylish fashion phone.
60%
trustedreviews.com
Updated:
2013-08-01 06:28:37
Take a look at pictures of Nokia's 7500 Prism, or its sister handset the 7900 Prism and you can be forgiven for thinking it is a very distinctive looking candybar mobile which ought to feel like a million dollars in the hand. Surely that is the idea behin...
60%
mobile-review.com US
Updated:
2013-08-01 06:28:38
The positioning of the Nokia 7500 in the mid segment price-wise (200-230 Euro), makes this handset a newsworthy phenomenon on the market. Deliberately or not, its shapes feel as quaint as Vertu’s and remind you of luxury solutions. This allusion to...
0%
tech2.com
Updated:
2013-08-01 06:28:39
View SpecificationsBeing style conscious is paramount these days. If you can dress fashionably, why not have accessories that complement your style? And what better accessory to complement your Guccis and Pradas than your mobile phone? No socialite, pa...
Good Good music and video player, Good camera, Interface clear and easy to navigate...
Bad Poor battery life, Joystick is a little hard...
Bottom line View SpecificationsBeing style conscious is paramount these days. If you can dress fashionably, why not have accessories that complement your style? And what better accessory to complement your Guccis and Pradas than your mobile phone? No socialite, pa...
80%
smape.com
Updated:
2013-08-01 06:28:41
The release of the N6300 secured Nokia’s market position winning its creators success on the mass market among other mid-end products. Over a short while the model came to be a best selling phone, selling over five millions of copies during the second...
Bottom line Nokia 7500 Prism offers a traditionally good service quality, it’s easy to hear the person whom you are talking to over the phone. The speaker loudness is sufficient in the most of cases save for those when it’s carried inside a pocked &ndash...
0%
Mobile88.com
Updated:
2013-08-01 06:29:02
The 7500 first appeared about a month ago on the Chinese market, followed by a worldwide release announce on August, 4th, and is expected shortly to arrive at the European market. Nokia 7500 produces a first impression of a regular Series 40v5 handset...
40%
gsmarena.com
Updated:
2013-08-01 06:29:04
It’s been a long time since we last held such an unusual phone in our hands. Nokia 7500 Prism is so much different from all other mobile devices in terms of design. With its dazzling geometric patterns and distinctive triangular keys, the Prism is o...
0%
phonearena.com
Updated:
2013-08-01 06:29:04
Mobile phones have become an inseparable part of our way of life, as everyone chooses one’s phone according to one’s needs. In the past the devices used to be uniform in form and shape and rarely a manufacturer would allow oneself to present something...
Good Memorable and original design, Good display...
Bad Slow when taking photos, Hard to press joystick and volume keys, Triband...
Bottom line We were left with the impression that this phone is for the lovers of the attractive design or, rather, shape. The appearance of the device is what attracts, but, nevertheless, Nokia did not miss the main things for a modern device – camera, music and...
67%