location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D Radeon 9550 256MB DDR GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Radeon 9550 256MB DDR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGA-956TVD
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CLUB3D Radeon 9550 256MB DDR GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GDDR2
  • - 2048 x 1536 pixels 128 bit 390 MHz AGP 8x
  • - DirectX version: 9.0
More>>>
Short summary description CLUB3D Radeon 9550 256MB DDR GDDR2:
This short summary of the CLUB3D Radeon 9550 256MB DDR GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D Radeon 9550 256MB DDR, GDDR2, 128 bit, 390 MHz, 2048 x 1536 pixels, AGP 8x

Long summary description CLUB3D Radeon 9550 256MB DDR GDDR2:
This is an auto-generated long summary of CLUB3D Radeon 9550 256MB DDR GDDR2 based on the first three specs of the first five spec groups.

CLUB3D Radeon 9550 256MB DDR. Processor frequency: 250 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 390 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0. Interface type: AGP 8x

Processor
Processor frequency *
250 MHz
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
400 MHz
Memory
Graphics card memory type *
GDDR2
Memory bus *
128 bit
Memory clock speed
390 MHz
Ports & interfaces
I/O ports
- DVI-I out (SIngle Link 1600x1200 digital) - CRT out (2x max Res. 2048x1536 @85Hz) - S-video & Composite video Out (1024x768)
Ports & interfaces
Interface type *
AGP 8x
TV-out
Yes
DVI ports quantity
1
Performance
DirectX version *
9.0
Other features
Mac compatibility
No
Power requirements
AGP 4X (1.5V), 8X (0.8V)
Compatible operating systems
Windows 2000 Windows XP Windows MCE Windows XP64 Windows VISTA 32bit Windows VISTA 64bit
Compatible products
AGP 4X, 8X
Brand Image Article code product Stock Price from
CLUB3D Club 3D X1300PRO 256MB PCI-E GDDR2 CLUB3D Club 3D X1300PRO 256MB PCI-E GDDR2
(show image)
CGAX-P136DD Club 3D X1300PRO 256MB PCI-E 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D Club 3D VGA X1300 256MB PCI-E GDDR2 CLUB3D Club 3D VGA X1300 256MB PCI-E GDDR2
(show image)
CGAX-136TVD Club 3D VGA X1300 256MB PCI-E 0.00
(excl. VAT)
0 (incl. VAT)