location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola MOTOFONE F3 Blue 5,33 cm (2.1") 68 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MOTOFONE F3 Blue
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE7182AX7F1
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46589
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:08:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Motorola MOTOFONE F3 Blue 5,33 cm (2.1") 68 g
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blue
  • - 5,33 cm (2.1")
  • - 750 mAh
More>>>
Short summary description Motorola MOTOFONE F3 Blue 5,33 cm (2.1") 68 g:
This short summary of the Motorola MOTOFONE F3 Blue 5,33 cm (2.1") 68 g data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola MOTOFONE F3 Blue, Bar, 5,33 cm (2.1"), 750 mAh, Blue

Long summary description Motorola MOTOFONE F3 Blue 5,33 cm (2.1") 68 g:
This is an auto-generated long summary of Motorola MOTOFONE F3 Blue 5,33 cm (2.1") 68 g based on the first three specs of the first five spec groups.

Motorola MOTOFONE F3 Blue. Form factor: Bar. Display diagonal: 5,33 cm (2.1"). Battery capacity: 750 mAh, Standby time (2G): 300 h. Weight: 68 g. Product color: Blue

Design
Product color *
Blue
Display
Display diagonal *
5,33 cm (2.1")
Display type
LCD
Panel type
LCD
Display number of colors
Monochrome
Memory
Flash card support *
No
Camera
Rear camera *
No
Data transmission
Infrared data port
No
Bluetooth *
No
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
No
Audio
Polyphonic rings quantity
24
Power
Battery capacity *
750 mAh
Talk time (2G) *
5 h
Standby time (2G) *
300 h
Weight & dimensions
Weight *
68 g
Width
114 mm
Depth
9 mm
Height
47 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calendar
Form factor *
Bar
Other features
Networking type
GSM
Operating frequency
850/900/1800/1900 MHz
Playback formats
MIDI
Source Review comments Score
stuff.tv
Updated:
2013-11-20 15:58:32
What are you looking for in a mobile? If your answer is ‘something that makes calls, send texts and has a battery life to rival the sun’, then the F3 should, theoretically, be the phone for you. It’s exceptionally slim with a waist of ju...
Good Screen is easy to read. Slim profile. Amazing battery life.
Bad Awkward operating system. Lettering so big texts are hard to read.
Bottom line The F3 is very cheap, looks good and has a monstrous battery life – but the brow-furrowing, overcomplicated menus let it down...
60%
trustedreviews.com
Updated:
2013-11-20 15:58:32
Motorola's MOTOFONE F3 is about as basic as a handset can get, with voice calls, texts and alarms summing up its feature set. It has a price to match. For example, as I write, Phones4u is selling it on T-Mobile, Orange and Virgin Media pay-as-you-go. Cho...
Bottom line Motorola is to be congratulated for the sheer effrontery of releasing a mobile that costs as little as this one does. Hardware-wise I suspect many people could live with what's here, ditto the small feature set, and there is no doubt that the screen techn...
50%
gsmarena.com
Updated:
2013-11-20 15:58:38
Motorola Fone F3 or Motofone is a unique mobile device. It unites the latest modern trends, on one hand, and a very basic functional menu, on the other.
0%
geardiary.com
Updated:
2013-11-20 15:58:40
My Treo 750 is a fantastic device that does email, web browsing, PIM, and if you want it to it can even make phone calls. The price of all this functionality is size. The Treo is by no means a small phone. With the likes of the Dash, the Blackjack and...
0%
techtree.com
Updated:
2013-11-20 15:58:41
India is not an emerging market any more; its arrived already. No wonder why there is ample number of phone manufacturers flaunting the tag "made for India" in terms of features, functionality, and value-for-money aspects to name a few. These phones m...
Good Inexpensive, Local language voice commands, Electric paper display...
Bad Bad messaging, Poor battery life...
Bottom line The Motorola MotoFone F3 is a very basic phone one of the cheapest, bucks can buy. Hence, just the phone and a charger comes bundled in a cylindrical dabba. The phone is sleek and looks stylish even for the cheap bucks; I guess thats whats mandatory...
60%