location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig 26" VLE 8100 WG 66 cm (26") HD White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26" VLE 8100 WG
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26VLE8100WG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4013833628675
Category: TVs Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 230249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Dec 2023 13:13:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Grundig 26" VLE 8100 WG 66 cm (26") HD White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 66 cm (26") Edge-LED
  • - HD 1366 x 768 pixels 16:9
  • - 6,5 ms PPR (Picture Perfection Rate) 100 Hz
  • - DVB-C, DVB-S, DVB-T
  • - VESA mounting 100 x 100 mm
  • - 40 W
More>>>
Short summary description Grundig 26" VLE 8100 WG 66 cm (26") HD White:
This short summary of the Grundig 26" VLE 8100 WG 66 cm (26") HD White data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig 26" VLE 8100 WG, 66 cm (26"), 1366 x 768 pixels, HD, DVB-C, DVB-S, DVB-T, White

Long summary description Grundig 26" VLE 8100 WG 66 cm (26") HD White:
This is an auto-generated long summary of Grundig 26" VLE 8100 WG 66 cm (26") HD White based on the first three specs of the first five spec groups.

Grundig 26" VLE 8100 WG. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Screen shape: Flat, LED backlighting type: Edge-LED, Motion interpolation technology: PPR (Picture Perfection Rate) 100 Hz, Response time: 6,5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-T. Product color: White

Display
Display diagonal *
66 cm (26")
HD type *
HD
LED backlighting type
Edge-LED
Screen shape *
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
1366 x 768
Response time
6,5 ms
Motion interpolation technology *
PPR (Picture Perfection Rate) 100 Hz
Comb filter
3D
Display resolution *
1366 x 768 pixels
Display diagonal (metric)
66 cm
TV tuner
Tuner type *
Digital
Digital signal format system *
DVB-C, DVB-S, DVB-T
Smart TV
Smart modes
Game
Audio
Number of speakers *
2
RMS rated power *
14 W
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product color *
White
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
On/off switch
Yes
LED indicators
Power, Stand-by, Yes
Performance
Teletext function
Yes
Teletext
1000 pages
Video formats supported
DIVX, MPEG2, MPEG4
Ports & interfaces
HDCP
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
DVI port
No
USB 2.0 ports quantity *
2
PC Audio in
Yes
Digital audio optical out
1
Headphone outputs
1
Common interface Plus (CI+) *
Yes
S-Video inputs quantity
1
HDMI ports quantity *
4
Management features
Sleep timer
Yes
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
0,5 W
AC input voltage
230 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
640 mm
Depth (with stand)
210 mm
Height (with stand)
460 mm
Width (without stand)
640 mm
Depth (without stand)
43 mm
Height (without stand)
412 mm
Weight (without stand)
9 kg
Packaging data
Manual
Yes
Packaging content
Handheld remote control
Yes
Other features
3D
No
Wi-Fi ready
Yes
Built-in speaker(s)
Yes
Annual energy consumption
58 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
B