location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP QF299AA AV extender AV transmitter & receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QF299AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QF299AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111912070 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 10:11:16
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jan 2014
Product end of life date
Guarantee: One-year, worldwide parts-and-labor limited24x7 HP technical phone support duringperiod
Long product name HP QF299AA AV extender AV transmitter & receiver :
The short editorial description of HP QF299AA AV extender AV transmitter & receiver

HP Wireless Audio
More>>>
HP QF299AA AV extender AV transmitter & receiver:
The official marketing text of HP QF299AA AV extender AV transmitter & receiver as supplied by the manufacturer








Short summary description HP QF299AA AV extender AV transmitter & receiver:
This short summary of the HP QF299AA AV extender AV transmitter & receiver data-sheet is auto-generated and uses the product title and the first six key specs.

HP QF299AA, AV transmitter & receiver, 30 m

Long summary description HP QF299AA AV extender AV transmitter & receiver:
This is an auto-generated long summary of HP QF299AA AV extender AV transmitter & receiver based on the first three specs of the first five spec groups.

HP QF299AA. Type: AV transmitter & receiver, Maximum transfer distance: 30 m, Audio system: stereo. Dimensions (WxDxH): 80 x 78 x 32 mm, Weight: 177 g

Features
Type *
AV transmitter & receiver
Maximum transfer distance
30 m
Audio system
stereo
Features
Compatible products
HP All-in-One Home Desktop PCs HP Omni 120-1100 Desktop PC series HP Omni 27-1000 Desktop PC series HP Home Laptop PCs HP ENVY 14-2000 Beats Edition Notebook PC series HP ENVY 14-2000 Notebook PC series HP ENVY 14-2100 Beats Edition Notebook PC series HP ENVY 14-2100 Notebook PC series HP ENVY 14-3000 SPECTRE Notebook PC series HP Folio 13-1000 Notebook PC series HP G62-400 Notebook PC series HP Pavilion dm1-3200 Entertainment Notebook PC series HP Pavilion dm1-4000 Entertainment Notebook PC series HP Pavilion dm4-1200 Entertainment Notebook PC series HP Pavilion dm4-2000 Entertainment Notebook PC series HP Pavilion dm4-2100 Entertainment Notebook PC series HP Pavilion dv4-4000 Entertainment Notebook PC series HP Pavilion dv6-3200 Entertainment Notebook PC series HP Pavilion dv6-3300 Rossignol Special Edition Entertainment Notebook PC series HP Pavilion dv6-6000 Entertainment Notebook PC series HP Pavilion dv6-6100 Entertainment Notebook PC series HP Pavilion dv6-6b00 Entertainment Notebook PC series HP Pavilion dv7-4200 Entertainment Notebook PC series HP Pavilion dv7-5000 Entertainment Notebook PC series HP Pavilion dv7-6000 Entertainment Notebook PC series HP Pavilion dv7-6100 Entertainment Notebook PC series HP Pavilion g4-1100 Notebook PC series HP Pavilion g4-1200 Notebook PC series HP Pavilion g6-1a00 Notebook PC series HP Pavilion g6-1b00 Notebook PC series HP Pavilion g6-1c00 Notebook PC series HP Pavilion g7-1100 Notebook PC series HP Pavilion g7-1200 Notebook PC series
Ports & interfaces
Audio (L/R) out
1
Weight & dimensions
Dimensions (WxDxH)
80 x 78 x 32 mm
Weight
177 g
Technical details
Wireless technology
2.4GHz
Source Review comments Score
pcmag.com
Updated:
2013-02-14 05:42:38
Wireless and networked audio is becoming increasingly ubiquitous. Bluetooth and AirPlay allow you to play music on their smartphones, tablets, and computers through their speaker systems, and DLNA lets you play music that's stored on their computers throu...
Good Easy to set up. Works reliably.
Bad Expensive. Stereo only...
Bottom line The HP Wireless Audio kit streams music from your PC to your home theater system, but there are less expensive ways to achieve the same result...
50%
Digitaltrends.com
Updated:
2013-09-04 08:25:03
With all of the wireless streaming devices available today, it's hard to believe there was a time when wires were our only music-delivery option. Nowadays, nearly any audio component can be streamed to or from, and even more mobile devices and wireless tr...
Good Good bass, Excellent form factor and highquality packaging, Multiple output options...
Bad Mediocre sound overall, Realworld range less than advertised, Setup requires software installation, USB transmitter only; no mobile device option, No RCA or other interconnects included...
Bottom line The question of whether HP's Wireless Audio system is a good recommendation depends entirely on your priorities and available options. If the HP is the only device of its kind at your local store and you need to buy something pronto, it's an OK choice...
60%
Country Distributor
United Kingdom 2 distributor(s)