location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C9300DTN Color 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AcuLaser C9300DTN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB52011BT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946508382
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson AcuLaser C9300DTN Color 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 1200 x 1200 DPI
  • - A3 30 ppm
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 100000 pages per month
  • - Total number of input trays: 2 Total input capacity: 955 sheets Total output capacity: 150 sheets
  • - Internal memory: 256 MB Built-in processor 400 MHz
More>>>
Short summary description Epson AcuLaser C9300DTN Color 1200 x 1200 DPI A3:
This short summary of the Epson AcuLaser C9300DTN Color 1200 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C9300DTN, Laser, Color, 1200 x 1200 DPI, A3, 30 ppm, Network ready

Long summary description Epson AcuLaser C9300DTN Color 1200 x 1200 DPI A3:
This is an auto-generated long summary of Epson AcuLaser C9300DTN Color 1200 x 1200 DPI A3 based on the first three specs of the first five spec groups.

Epson AcuLaser C9300DTN. Print technology: Laser, Color. Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 30 ppm. Network ready. Product color: White

Printing
Print speed (color, normal quality, A4/US Letter)
30 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
18 s
Time to first page (black, normal)
8 s
Time to first page (color, normal)
10 s
Features
Maximum duty cycle *
100000 pages per month
Page description languages *
Epson ESC/P2, Epson FX, PCL 5c, PCL 6, PDF 1.6, PostScript 3
Country of origin
China
Input & output capacity
Total number of input trays *
2
Total input capacity *
955 sheets
Total output capacity *
150 sheets
Maximum input capacity
2055 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5
ISO C-series sizes (C0...C9)
C5, C6
Envelopes sizes
10, C5, C6, DL
Paper tray media weight
60 - 216 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
USB connector
USB Type-B
Optional connectivity
Parallel
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Supported network protocols (IPv4)
TCP/IP, IPSec, LPR, FTP, IPP, PORT9100, WSD
Supported network protocols (IPv6)
TCP/IP, IPSec, LPR, FTP, IPP, PORT9100, WSD
Management protocols
TCP/IPv4, TCP/IPv6, IPSec, SNMP, HTTP, DHCP, BOOTP, APIPA, PING, DDNS, mDNS, SNTP, SSDP, ENPC, SLP, WSD, LLTD; AppleTalk
Performance
Internal memory *
256 MB
Maximum internal memory
1024 MB
Memory type
DDR2
Built-in processor
Yes
Processor frequency
400 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
25 dB
Design
Product color *
White
Design
Built-in display *
Yes
Display number of lines
5 lines
Certification
EN55022, Class B; EN61000-3-2; EN61000-3-3; EN55024
Power
Power consumption (printing) *
458 W
Power consumption (max)
1020 W
Power consumption (ready)
56 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
5 - 32 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
15 - 85%
Weight & dimensions
Width
500 mm
Depth
538 mm
Height
422 mm
Weight
41 kg
Packaging data
Package width
1055 mm
Package depth
740 mm
Package height
635 mm
Package weight
69,4 kg
Packaging content
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Software CD
Yes
Cables included
AC
Bundled software
For Windows: Epson Status monitor, Web-To-Page, EPSON Net Print, Net Config, eRegister, EPSON BarCode Fonts, EPSON Screen Font, For Mac: EpsonNet Config
Logistics data
Harmonized System (HS) code
84433210
Pallet width
80 cm
Pallet length
120 cm
Pallet height
67 cm
Quantity per pallet layer
1 pc(s)
Quantity per pallet
1 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
67 cm
Quantity per pallet layer (UK)
1 pc(s)
Quantity per pallet (UK)
1 pc(s)
Other features
Power LED
Yes
Stand-by LED
Yes
Quantity per pack
1 pc(s)
Country Distributor
España 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
France 1 distributor(s)
México 1 distributor(s)