3com logo

3com OfficeConnect ENet Router Wless 11g wired router

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36463
Info modified on:
21 Oct 2022, 10:14:32
Short summary description 3com OfficeConnect ENet Router Wless 11g wired router:

3com OfficeConnect ENet Router Wless 11g, WPA, Stateful packet inspection (SPI) firewall, Operating system that supports an Ethernet connection with an IP stack. Installation CD requires..., Power, 0 - 40 °C, -20 - 70 °C

Long summary description 3com OfficeConnect ENet Router Wless 11g wired router:

3com OfficeConnect ENet Router Wless 11g. Security algorithms: WPA, Firewall security: Stateful packet inspection (SPI) firewall. Minimum system requirements: Operating system that supports an Ethernet connection with an IP stack. Installation CD requires.... LED indicators: Power. Interface: RJ-45, 10BASE-T/100BASE-TX; 802.11g/b, Outdoor range: 60 m, Indoor range: 30 m

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.