location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital Projector LV-7225 data projector 2000 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital Projector LV-7225
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9919A004
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:24:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon Digital Projector LV-7225 data projector 2000 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LCD 2000 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 350:1
  • - Focus: Manual
More>>>
Short summary description Canon Digital Projector LV-7225 data projector 2000 ANSI lumens LCD XGA (1024x768):
This short summary of the Canon Digital Projector LV-7225 data projector 2000 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital Projector LV-7225, 2000 ANSI lumens, LCD, XGA (1024x768), 350:1, 85%, 15 - 100 kHz

Long summary description Canon Digital Projector LV-7225 data projector 2000 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Canon Digital Projector LV-7225 data projector 2000 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Canon Digital Projector LV-7225. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: SHP, Lamp power: 200 W. Focus: Manual. Dot clock scanning frequency: 140 MHz. Display: LCD, Display resolution: 1024 x 768 pixels

Projector
Projector brightness *
2000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
350:1
Uniformity
85%
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 100 Hz
Light source
Light source type *
Lamp
Lamp type
SHP
Lamp power
200 W
Lens system
Focus *
Manual
Features
Dot clock scanning frequency
140 MHz
Plug and Play
Yes
Multimedia
Number of built-in speakers
1
Display
Display
LCD
Display resolution
1024 x 768 pixels
Weight & dimensions
Weight *
2,9 kg
Other features
Dimensions (WxDxH)
300 x 238 x 94 mm
I/O ports
Mini D-sub15-pin: Analogue VGA input / Component input / SCART input,DVI-I HDCP: Digital VGA input, RCA x 1: Composite video input Mini DIN 4-pin: S-Video input, Stereo mini-jack: Stereo audio input, Mini D-sub15pin: Analog RGB outputStereo mini-jack: Audio outputMini DIN 8-pin: Mouse controlUSB type B: Mouse control
Lens system
F1.73 - 2.5, f = 20.3 - 32.5
Horizontal resolution
550 lines
Brand Image Article code product Stock Price from
Canon Projector LV-7245 data projector 2500 ANSI lumens LCD XGA (1024x768) Canon Projector LV-7245 data projector 2500 ANSI lumens LCD XGA (1024x768)
(show image)
0912B007 Projector LV-7245 0.00
(excl. VAT)
0 (incl. VAT)
Canon LV-7245 data projector 2500 ANSI lumens LCD XGA (1024x768) Canon LV-7245 data projector 2500 ANSI lumens LCD XGA (1024x768)
(show image)
0912B003 LV-7245 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital Projector LV-7220 data projector 2000 ANSI lumens LCD XGA (1024x768) Canon Digital Projector LV-7220 data projector 2000 ANSI lumens LCD XGA (1024x768)
(show image)
9920A004 Digital Projector LV-7220 0.00
(excl. VAT)
0 (incl. VAT)