location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron WorkFit-S, Single LD with Worksurface+ Black Flat panel Multimedia stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkFit-S, Single LD with Worksurface+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33-350-200 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0698833022193 show
Category:
Small table or cabinet on wheels or castors, used to store and transport multimedia equipment such as projectors.
Multimedia Carts & Stands Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ergotron WorkFit-S, Single LD with Worksurface+ Black Flat panel Multimedia stand
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Multimedia stand Flat panel Black
  • - Material: Aluminium
  • - Maximum weight capacity: 8,2 kg Maximum screen size: 61 cm (24")
More>>>
Short summary description Ergotron WorkFit-S, Single LD with Worksurface+ Black Flat panel Multimedia stand:
This short summary of the Ergotron WorkFit-S, Single LD with Worksurface+ Black Flat panel Multimedia stand data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron WorkFit-S, Single LD with Worksurface+, Multimedia stand, Black, Aluminium, Flat panel, 8,2 kg, 61 cm (24")

Long summary description Ergotron WorkFit-S, Single LD with Worksurface+ Black Flat panel Multimedia stand:
This is an auto-generated long summary of Ergotron WorkFit-S, Single LD with Worksurface+ Black Flat panel Multimedia stand based on the first three specs of the first five spec groups.

Ergotron WorkFit-S, Single LD with Worksurface+. Type: Multimedia stand, Product color: Black, Material: Aluminium. Height adjustment: 58 cm. Package weight: 20 kg, Package dimensions (WxDxH): 200 x 580 x 1150 mm

Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 4 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)