location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin PureAV™ Blue Series Home Theater , Hi-Speed USB 2.0 - 1.8 m USB cable 1,8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PureAV™ Blue Series Home Theater USB Cable, Hi-Speed USB 2.0 - 1.8 m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV22200EA06
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:35:39
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Belkin PureAV™ Blue Series Home Theater , Hi-Speed USB 2.0 - 1.8 m USB cable 1,8 m:
This short summary of the Belkin PureAV™ Blue Series Home Theater , Hi-Speed USB 2.0 - 1.8 m USB cable 1,8 m data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin PureAV™ Blue Series Home Theater USB Cable, Hi-Speed USB 2.0 - 1.8 m, 1,8 m

Long summary description Belkin PureAV™ Blue Series Home Theater , Hi-Speed USB 2.0 - 1.8 m USB cable 1,8 m:
This is an auto-generated long summary of Belkin PureAV™ Blue Series Home Theater , Hi-Speed USB 2.0 - 1.8 m USB cable 1,8 m based on the first three specs of the first five spec groups.

Belkin PureAV™ Blue Series Home Theater USB Cable, Hi-Speed USB 2.0 - 1.8 m. Cable length: 1,8 m

Brand Image Article code product Stock Price from
Pure AV

Pure AV Blue Series Digital Camera Cable, Hi-Speed USB 2.0 Mini B 12ft. USB cable 3,7 m Grey
(show image)
AV22201EA12 Blue Series Digital Camera Cable, Hi-Speed USB 2.0 Mini B 12ft. 0.00
(excl. VAT)
0 (incl. VAT)
Pure AV

Pure AV Blue Series Digital Camera Cable, Hi-Speed USB 2.0 Mini B 6ft. USB cable 1,8 m Grey
(show image)
AV22201EA06 Blue Series Digital Camera Cable, Hi-Speed USB 2.0 Mini B 6ft. 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)