location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia N80 Internet Edition 860 mAh Bronze

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N80 Internet Edition
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0039662
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia N80 Internet Edition 860 mAh Bronze
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 352 x 416 pixels
  • - Bluetooth
  • - Single camera
  • - Lithium-Ion (Li-Ion) 860 mAh
More>>>
Short summary description Nokia N80 Internet Edition 860 mAh Bronze:
This short summary of the Nokia N80 Internet Edition 860 mAh Bronze data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia N80 Internet Edition, 352 x 416 pixels, Bronze

Long summary description Nokia N80 Internet Edition 860 mAh Bronze:
This is an auto-generated long summary of Nokia N80 Internet Edition 860 mAh Bronze based on the first three specs of the first five spec groups.

Nokia N80 Internet Edition. Display resolution: 352 x 416 pixels. Rear camera type: Single camera. Battery capacity: 860 mAh. Product color: Bronze. Weight: 134 g

Source Review comments Score
cgena.com
Updated:
2013-11-09 10:17:40
Will this neat and smart looking phone level up with your expectations? Opening the box is really fun and got my hopes up. But turning it on, start-up loading was kind of slow and nothing really stood out as being exciting. The N80 is running in S60 3r...
0%
letstalk.com
Updated:
2013-11-09 10:17:40
The Nokia N80 is more than just a cell phone; it’s like a mini computer that also makes and receives calls. If you want a phone to make calls, send messages, and occasionally surf the web, look elsewhere; the Nokia N80 is definitely not for you. If...
70%
engadgetmobile.com
Updated:
2013-11-09 10:17:40
Even as it celebrates its one-year anniversary in public circulation, Nokias N80 keeps on scrapping with the best smartphones the world has to offer. After all, S60 3rd Edition is still fresher than anything Microsoft or ACCESS has to offer, the 3 meg...
0%