WatchGuard logo

WatchGuard Firebox X15 EDGE hardware firewall

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30204
Info modified on:
07 Mar 2024, 15:34:52
Short summary description WatchGuard Firebox X15 EDGE hardware firewall:

WatchGuard Firebox X15 EDGE, 64 MB, 3DES, DES, Dynamic Stateful Firewall Dynamic IP Addressing Dynamic DNS Dynamic NAT, VPN Throughput: 35 Mbps IPSec VPN Mobile User VPN, Ethernet, Fast Ethernet, HTTP, HTTPS

Long summary description WatchGuard Firebox X15 EDGE hardware firewall:

WatchGuard Firebox X15 EDGE. Internal memory: 64 MB. Security algorithms: 3DES, DES, Firewall security: Dynamic Stateful Firewall Dynamic IP Addressing Dynamic DNS Dynamic NAT, VPN support: VPN Throughput: 35 Mbps IPSec VPN Mobile User VPN. Data link protocols: Ethernet, Fast Ethernet, Management protocols: HTTP, HTTPS, Supported network protocols: SMTP, FTP, NNTP, DHP, PPPoE. Management platform: Web UI, WatchGuard System Manager. Flash memory: 16 MB

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.