location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chieftec CFT-560A-12S power supply unit 560 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chieftec Check ‘Chieftec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CFT-560A-12S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CFT-560A-12S show
Show alternative article codes used in the online market place
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Chieftec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chieftec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Mar 2024 10:27:49
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Chieftec CFT-560A-12S power supply unit 560 W Black:
This short summary of the Chieftec CFT-560A-12S power supply unit 560 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Chieftec CFT-560A-12S, 560 W, 50 - 60 Hz, Non-Modular, Black, 140 x 150 x 87 mm

Long summary description Chieftec CFT-560A-12S power supply unit 560 W Black:
This is an auto-generated long summary of Chieftec CFT-560A-12S power supply unit 560 W Black based on the first three specs of the first five spec groups.

Chieftec CFT-560A-12S. Total power: 560 W, AC input frequency: 50 - 60 Hz. Cabling type: Non-Modular. Product color: Black. Dimensions (WxDxH): 140 x 150 x 87 mm

Power
Total power *
560 W
AC input frequency
50 - 60 Hz
Ports & interfaces
Number of SATA power connectors
4
Peripheral (Molex) power connectors (4-pin) *
Yes
Ports & interfaces
PCI Express power connectors (6-pin)
Yes
ATX Power connector (24-pin)
Yes
Floppy drive power connector
1
Cabling type
Non-Modular
Design
Product color
Black
Other features
Dimensions (WxDxH)
140 x 150 x 87 mm
Brand Image Article code product Stock Price from
Chieftec CFT-500A-12S power supply unit 500 W Black Chieftec CFT-500A-12S power supply unit 500 W Black
(show image)
CFT-500A-12S CFT-500A-12S 0.00
(excl. VAT)
0 (incl. VAT)
Chieftec CFT-620A-12S power supply unit 620 W Black Chieftec CFT-620A-12S power supply unit 620 W Black
(show image)
CFT-620A-12S CFT-620A-12S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)