location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P561-075 DVI cable 22,5 m DVI-D Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P561-075
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P561-075 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332168580 show
Category: DVI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite P561-075 DVI cable 22,5 m DVI-D Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 22,5 m
  • - DVI-D Male
  • - DVI-D Male
  • - Black, White
More>>>
Short summary description Tripp Lite P561-075 DVI cable 22,5 m DVI-D Black, White:
This short summary of the Tripp Lite P561-075 DVI cable 22,5 m DVI-D Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P561-075, 22,5 m, DVI-D, DVI-D, Male, Male, Black, White

Long summary description Tripp Lite P561-075 DVI cable 22,5 m DVI-D Black, White:
This is an auto-generated long summary of Tripp Lite P561-075 DVI cable 22,5 m DVI-D Black, White based on the first three specs of the first five spec groups.

Tripp Lite P561-075. Cable length: 22,5 m, Connector 1: DVI-D, Connector 2: DVI-D. Weight: 1,45 kg, Package width: 355,6 mm, Package depth: 25,4 mm. Depth: 25,4 mm, Height: 431,8 mm, Supported resolutions: 1920 x 1200. Master (outer) case width: 355,6 mm, Master (outer) case length: 50,8 mm, Master (outer) case height: 254 mm

Features
Cable length *
22,5 m
Connector 1 *
DVI-D
Connector 2 *
DVI-D
Connector 1 gender *
Male
Connector 2 gender *
Male
Product color *
Black, White
Data transfer rate
4,9 Gbit/s
Connector contacts plating *
Gold
Country of origin
China
Weight & dimensions
Weight
1,45 kg
Package width
355,6 mm
Package depth
25,4 mm
Package height
431,8 mm
Package weight
1,45 kg
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332168587
Other features
Depth
25,4 mm
Height
431,8 mm
Supported resolutions
1920 x 1200
Width
355,6 mm
Logistics data
Master (outer) case width
355,6 mm
Master (outer) case length
50,8 mm
Master (outer) case height
254 mm
Master (outer) case weight
7,71 kg
Quantity per master (outer) case
5 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite P560-010-DLI DVI cable 3 m DVI-I Black Tripp Lite P560-010-DLI DVI cable 3 m DVI-I Black
(show image)
P560-010-DLI P560-010-DLI 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P561-025 DVI cable 7,62 m DVI-D Black Tripp Lite P561-025 DVI cable 7,62 m DVI-D Black
(show image)
P561-025 P561-025 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P561-006-SLI DVI cable 1,83 m DVI-I Black Tripp Lite P561-006-SLI DVI cable 1,83 m DVI-I Black
(show image)
P561-006-SLI P561-006-SLI 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P562-006-SL DVI cable 1,82 m DVI-D Black Tripp Lite P562-006-SL DVI cable 1,82 m DVI-D Black
(show image)
P562-006-SL P562-006-SL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P562-010 DVI cable 3,05 m DVI-D Black Tripp Lite P562-010 DVI cable 3,05 m DVI-D Black
(show image)
P562-010 P562-010 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P561-003 DVI cable 0,91 m DVI-D Black Tripp Lite P561-003 DVI cable 0,91 m DVI-D Black
(show image)
P561-003 P561-003 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P560-100-HD DVI cable 30 m DVI-D Black Tripp Lite P560-100-HD DVI cable 30 m DVI-D Black
(show image)
P560-100-HD P560-100-HD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P564-001 DVI cable 0,31 m DVI-D 2 x DVI-D Black Tripp Lite P564-001 DVI cable 0,31 m DVI-D 2 x DVI-D Black
(show image)
P564-001 P564-001 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P561-006 DVI cable 1,83 m DVI-D Black Tripp Lite P561-006 DVI cable 1,83 m DVI-D Black
(show image)
P561-006 P561-006 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P560-010 DVI cable 3,05 m DVI-D Black Tripp Lite P560-010 DVI cable 3,05 m DVI-D Black
(show image)
P560-010 P560-010 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)