location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P005-006-YW power cable Black, Yellow 1,8 m C13 coupler C14 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P005-006-YW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P005-006-YW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332168382 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:16:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite P005-006-YW power cable Black, Yellow 1,8 m C13 coupler C14 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1,8 m
  • - C13 coupler Female
  • - C14 coupler Male
  • - Black, Yellow
More>>>
Short summary description Tripp Lite P005-006-YW power cable Black, Yellow 1,8 m C13 coupler C14 coupler:
This short summary of the Tripp Lite P005-006-YW power cable Black, Yellow 1,8 m C13 coupler C14 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P005-006-YW, 1,8 m, C13 coupler, C14 coupler, 100 - 250 V, 15 A

Long summary description Tripp Lite P005-006-YW power cable Black, Yellow 1,8 m C13 coupler C14 coupler:
This is an auto-generated long summary of Tripp Lite P005-006-YW power cable Black, Yellow 1,8 m C13 coupler C14 coupler based on the first three specs of the first five spec groups.

Tripp Lite P005-006-YW. Cable length: 1,8 m, Connector 1: C13 coupler, Connector 2: C14 coupler. Input voltage: 100 - 250 V, Input current: 15 A

Features
Product color *
Black, Yellow
Connector 1 gender *
Female
Connector 2 gender *
Male
Cable length *
1,8 m
Connector 1 *
C13 coupler
Connector 2 *
C14 coupler
Power
Input voltage
100 - 250 V
Input current
15 A
Packaging data
Package width
177,8 mm
Package depth
12,7 mm
Package height
228,6 mm
Packaging data
Package weight
310 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332168389
Logistics data
Master (outer) case width
238,8 mm
Master (outer) case length
12,7 mm
Master (outer) case height
330,2 mm
Master (outer) case weight
3,18 kg
Quantity per master (outer) case
10 pc(s)
Other features
Country of origin
China
Brand Image Article code product Stock Price from
Tripp Lite P036-015 power cable Black 4,57 m C19 coupler C20 coupler Tripp Lite P036-015 power cable Black 4,57 m C19 coupler C20 coupler
(show image)
P036-015 P036-015 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P002-18N-2R power cable Black 0,46 m IEC C14 2 x NEMA 5-15R Tripp Lite P002-18N-2R power cable Black 0,46 m IEC C14 2 x NEMA 5-15R
(show image)
P002-18N-2R P002-18N-2R 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P022-001-13A-2 power cable Black 0,3 m NEMA 5-15P 2 x NEMA 5-15R Tripp Lite P022-001-13A-2 power cable Black 0,3 m NEMA 5-15P 2 x NEMA 5-15R
(show image)
P022-001-13A-2 P022-001-13A-2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P022-010-13A power cable Black 3 m NEMA 5-15P NEMA 5-15R Tripp Lite P022-010-13A power cable Black 3 m NEMA 5-15P NEMA 5-15R
(show image)
P022-010-13A P022-010-13A 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P022-003-13A power cable Black 0,91 m NEMA 5-15P NEMA 5-15R Tripp Lite P022-003-13A power cable Black 0,91 m NEMA 5-15P NEMA 5-15R
(show image)
P022-003-13A P022-003-13A 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006AB-015-HG power cable Black 4,57 m NEMA 5-15P C13 coupler Tripp Lite P006AB-015-HG power cable Black 4,57 m NEMA 5-15P C13 coupler
(show image)
P006AB-015-HG P006AB-015-HG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006AB-010-HG power cable Black 3,05 m NEMA 5-15P C13 coupler Tripp Lite P006AB-010-HG power cable Black 3,05 m NEMA 5-15P C13 coupler
(show image)
P006AB-010-HG P006AB-010-HG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006AB-025-HG power cable Black 7,62 m NEMA 5-15P C13 coupler Tripp Lite P006AB-025-HG power cable Black 7,62 m NEMA 5-15P C13 coupler
(show image)
P006AB-025-HG P006AB-025-HG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P024-003-13A15D power cable Black 0,9 m NEMA 5-15P NEMA 5-15R Tripp Lite P024-003-13A15D power cable Black 0,9 m NEMA 5-15P NEMA 5-15R
(show image)
P024-003-13A15D P024-003-13A15D 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P022-015-15D power cable Black 4,6 m NEMA 5-15P NEMA 5-15R Tripp Lite P022-015-15D power cable Black 4,6 m NEMA 5-15P NEMA 5-15R
(show image)
P022-015-15D P022-015-15D 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)