location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 75-sheet Envelope Feeder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
75-sheet Envelope Feeder
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2438B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160306094 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 02 Aug 2013
Product end of life date
Long product name HP LaserJet 75-sheet Envelope Feeder :
The short editorial description of HP LaserJet 75-sheet Envelope Feeder

HP LaserJet 75-sheet Envelope Feeder
More>>>
HP LaserJet 75-sheet Envelope Feeder:
The official marketing text of HP LaserJet 75-sheet Envelope Feeder as supplied by the manufacturer




Short summary description HP LaserJet 75-sheet Envelope Feeder:
This short summary of the HP LaserJet 75-sheet Envelope Feeder data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 75-sheet Envelope Feeder, HP LaserJet 4200, 4250, 4300, 4350, 75 Monarch - B5, 3,2 kg, 420 x 335 x 213 mm, 420,1 x 335 x 213,1 mm (16.5 x 13.2 x 8.39")

Long summary description HP LaserJet 75-sheet Envelope Feeder:
This is an auto-generated long summary of HP LaserJet 75-sheet Envelope Feeder based on the first three specs of the first five spec groups.

HP LaserJet 75-sheet Envelope Feeder. Compatibility: HP LaserJet 4200, 4250, 4300, 4350. Media types supported: 75 Monarch - B5. Package weight: 3,2 kg, Package dimensions (WxDxH): 420 x 335 x 213 mm, Package dimensions (W x D x H): 420,1 x 335 x 213,1 mm (16.5 x 13.2 x 8.39")

Features
Compatibility *
HP LaserJet 4200, 4250, 4300, 4350
Media formats
Media types supported
75 Monarch - B5
Letter
No
Legal
No
Packaging data
Package weight
3,2 kg
Package dimensions (WxDxH)
420 x 335 x 213 mm
Package dimensions (W x D x H)
420,1 x 335 x 213,1 mm (16.5 x 13.2 x 8.39")
Country Distributor
United Kingdom 1 distributor(s)