Intel logo

Intel Server Board SE7320SP2 Socket 604 (mPGA604) ATX

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40953
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Intel Server Board SE7320SP2 Socket 604 (mPGA604) ATX:

Intel Server Board SE7320SP2, Socket 604 (mPGA604), 8 GB, 0, 1, ATX, 10 - 35 °C, Server Configuration Wizard for system setup of initial Intel Server Management 8 configuration.

Long summary description Intel Server Board SE7320SP2 Socket 604 (mPGA604) ATX:

Intel Server Board SE7320SP2. Processor socket: Socket 604 (mPGA604). Maximum internal memory: 8 GB. RAID levels: 0, 1. Motherboard form factor: ATX. Bundled software: Server Configuration Wizard for system setup of initial Intel Server Management 8 configuration.

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.