Canon logo

Canon XM2 MiniDV 1,7 MP CMOS Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89821
Info modified on:
04 Apr 2019, 08:10:41
Short summary description Canon XM2 MiniDV 1,7 MP CMOS Black, Silver:

Canon XM2 MiniDV, 1,7 MP, CMOS, 25,4 / 4 mm (1 / 4"), 6,35 cm (2.5"), LCD, 1,12 kg

Long summary description Canon XM2 MiniDV 1,7 MP CMOS Black, Silver:

Canon XM2 MiniDV. Total megapixels: 1,7 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 4 mm (1 / 4"). Optical zoom: 20x, Digital zoom: 100x, Focal length range: 4.2 - 84 mm. Compatible memory cards: MMC, SD, Camcorder tape type: Mini-DV. Camera shutter speed: 1/16000 - 1/6 s. Display diagonal: 6,35 cm (2.5"), Display: LCD

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.