IOPLEE 281Good mouse Universal Ambidextrous USB Type-A 1000 DPI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1995
Info modified on:
08 Oct 2024, 11:09:52
Short summary description IOPLEE 281Good mouse Universal Ambidextrous USB Type-A 1000 DPI:

IOPLEE 281Good, Ambidextrous, USB Type-A, 1000 DPI, Black, Grey

Long summary description IOPLEE 281Good mouse Universal Ambidextrous USB Type-A 1000 DPI:

IOPLEE 281Good. Form factor: Ambidextrous. Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product color: Black, Grey

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.