location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iRhythms Portable Digital Docking Speakers 2.0 channels 3 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iRhythms Check ‘iRhythms’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable Digital Docking Speakers
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A-460
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘iRhythms’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iRhythms: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points iRhythms Portable Digital Docking Speakers 2.0 channels 3 W White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.0 channels
  • - 3 W
  • - White
More>>>
Short summary description iRhythms Portable Digital Docking Speakers 2.0 channels 3 W White:
This short summary of the iRhythms Portable Digital Docking Speakers 2.0 channels 3 W White data-sheet is auto-generated and uses the product title and the first six key specs.

iRhythms Portable Digital Docking Speakers, 2.0 channels, 3 W, White, AA, Portable speakers, 3.5mm chrome

Long summary description iRhythms Portable Digital Docking Speakers 2.0 channels 3 W White:
This is an auto-generated long summary of iRhythms Portable Digital Docking Speakers 2.0 channels 3 W White based on the first three specs of the first five spec groups.

iRhythms Portable Digital Docking Speakers. Audio output channels: 2.0 channels, RMS rated power: 3 W. Product color: White. Battery type: AA. Type: Portable speakers, Connector(s): 3.5mm chrome