location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iRhythms Digital Docking iPod Speaker System, White 2.0 channels 28 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iRhythms Check ‘iRhythms’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital Docking iPod Speaker System, White
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A-302
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘iRhythms’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iRhythms: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points iRhythms Digital Docking iPod Speaker System, White 2.0 channels 28 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.0 channels
  • - 28 W
  • - 8 Ω
  • - White
More>>>
Short summary description iRhythms Digital Docking iPod Speaker System, White 2.0 channels 28 W:
This short summary of the iRhythms Digital Docking iPod Speaker System, White 2.0 channels 28 W data-sheet is auto-generated and uses the product title and the first six key specs.

iRhythms Digital Docking iPod Speaker System, White, 2.0 channels, 28 W, 8 Ω, White, Portable speakers

Long summary description iRhythms Digital Docking iPod Speaker System, White 2.0 channels 28 W:
This is an auto-generated long summary of iRhythms Digital Docking iPod Speaker System, White 2.0 channels 28 W based on the first three specs of the first five spec groups.

iRhythms Digital Docking iPod Speaker System, White. Audio output channels: 2.0 channels, RMS rated power: 28 W, Impedance: 8 Ω. Product color: White. Type: Portable speakers

Brand Image Article code product Stock Price from
iRhythms

iRhythms Digital Docking Speaker System, Black 2.0 channels 28 W
(show image)
A-303 Digital Docking Speaker System, Black 0.00
(excl. VAT)
0 (incl. VAT)