Bullet Points Lenovo IdeaPad Slim 5 Intel Core 7 150U Laptop 40,6 cm (16") WUXGA 8 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Laptop Clamshell Grey
- - Intel Core 7 150U
- - 40,6 cm (16") WUXGA 1920 x 1200 pixels IPS LED backlight 16:10
- - 8 GB LPDDR5x-SDRAM 5200 MHz
- - 512 GB SSD
- - Intel Graphics
- - Wi-Fi 6 (802.11ax) Bluetooth 5.2
- - Lithium Polymer (LiPo) 57 Wh 65 W
- - Windows 11 Home 64-bit
More>>>
Short summary description Lenovo IdeaPad Slim 5 Intel Core 7 150U Laptop 40,6 cm (16") WUXGA 8 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
This short summary of the Lenovo IdeaPad Slim 5 Intel Core 7 150U Laptop 40,6 cm (16") WUXGA 8 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo IdeaPad Slim 5, Intel Core 7, 40,6 cm (16"), 1920 x 1200 pixels, 8 GB, 512 GB, Windows 11 Home
Long summary description Lenovo IdeaPad Slim 5 Intel Core 7 150U Laptop 40,6 cm (16") WUXGA 8 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
This is an auto-generated long summary of Lenovo IdeaPad Slim 5 Intel Core 7 150U Laptop 40,6 cm (16") WUXGA 8 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey based on the first three specs of the first five spec groups.
Lenovo IdeaPad Slim 5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core 7, Processor model: 150U. Display diagonal: 40,6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Home. Product color: Grey. Weight: 1,82 kg