Lenovo logo

Lenovo Yoga Pro 7 14AHP9 AMD Ryzen™ 7 8845HS Laptop 36,8 cm (14.5") WQXGA 16 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6E (802.11ax) Windows 11 Home Grey

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10015
Info modified on:
13 Nov 2024, 08:36:25
Short summary description Lenovo Yoga Pro 7 14AHP9 AMD Ryzen™ 7 8845HS Laptop 36,8 cm (14.5") WQXGA 16 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6E (802.11ax) Windows 11 Home Grey:

Lenovo Yoga Pro 7 14AHP9, AMD Ryzen™ 7, 3,8 GHz, 36,8 cm (14.5"), 2560 x 1600 pixels, 16 GB, 1 TB

Long summary description Lenovo Yoga Pro 7 14AHP9 AMD Ryzen™ 7 8845HS Laptop 36,8 cm (14.5") WQXGA 16 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6E (802.11ax) Windows 11 Home Grey:

Lenovo Yoga Pro 7 14AHP9. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 8845HS, Processor frequency: 3,8 GHz. Display diagonal: 36,8 cm (14.5"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 780M. Operating system installed: Windows 11 Home. Product color: Grey

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.