Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - PC Black 310 W
- - Intel® Core™ i5 i5-14400F 2,5 GHz
- - 16 GB DDR5-SDRAM 4800 MHz 2 x 8 GB
- - 1 TB SSD
- - 8 GB
- - Ethernet LAN 100,1000 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth 5.3
- - Windows 11 Home
More>>>
Short summary description Lenovo LOQ Tower 17IRR9 Intel® Core™ i5 i5-14400F 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home PC Black:
This short summary of the Lenovo LOQ Tower 17IRR9 Intel® Core™ i5 i5-14400F 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home PC Black data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo LOQ Tower 17IRR9, 2,5 GHz, Intel® Core™ i5, i5-14400F, 16 GB, 1 TB, Windows 11 Home
Long summary description Lenovo LOQ Tower 17IRR9 Intel® Core™ i5 i5-14400F 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home PC Black:
This is an auto-generated long summary of Lenovo LOQ Tower 17IRR9 Intel® Core™ i5 i5-14400F 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home PC Black based on the first three specs of the first five spec groups.
Lenovo LOQ Tower 17IRR9. Processor frequency: 2,5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-14400F. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 1 TB, Storage media: SSD. Wi-Fi. Operating system installed: Windows 11 Home. Power supply: 310 W. Chassis type: Tower. Product type: PC. Weight: 8 kg. Product color: Black