Wasp Inventory Control v4 Enterprise + WDT2200 Laser, Barcode creation, 500 MHz, 512 MB, PC, PPC, - Windows 2000, XP, Vista (32-bit), Server 2003 (32-bit), Server 2008 (32-bit) - Windows Mobile..., 1000 MB
Wasp Inventory Control v4 Enterprise + WDT2200 Laser. Type: Barcode creation. Minimum processor: 500 MHz, Minimum RAM: 512 MB, Platform: PC, PPC