location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL S Series SE2425H computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
S Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SE2425H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-SE2425H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184822241
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Sep 2024 09:35:58
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL S Series SE2425H computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 60,5 cm (23.8") LCD VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 75 Hz 8 ms 250 cd/m² 3000:1
  • - Flicker-free technology
  • - D 14 kWh 11,6 W
More>>>
Short summary description DELL S Series SE2425H computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD:
This short summary of the DELL S Series SE2425H computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD data-sheet is auto-generated and uses the product title and the first six key specs.

DELL S Series SE2425H, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 8 ms

Long summary description DELL S Series SE2425H computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD:
This is an auto-generated long summary of DELL S Series SE2425H computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD based on the first three specs of the first five spec groups.

DELL S Series SE2425H. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
8 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1600 x 900, 1920 x 1080 (HD 1080)
Supported video modes
480p, 576p, 720p, 1080p
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colours
Response time (fast)
5 ms
Pixel pitch
0,2745 x 0,2745 mm
Pixel density
93 ppi
Horizontal scan range
30 - 84 kHz
Vertical scan range
50 - 76 Hz
Viewable size, horizontal
52,7 cm
Viewable size, vertical
29,6 cm
Sync-on-green (SOG)
Yes
Display diagonal (metric)
60,47 cm
Surface hardness
3H
NTSC coverage (typical)
83%
Dell ComfortView technology
Yes
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
Windows operating systems supported
Windows 10, Windows 11
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Headphone out *
No
HDCP
Yes
HDCP version
1.4
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Height adjustment *
No
Ergonomics
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Yes
Power
Energy efficiency class (SDR) *
D
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
14 kWh
Power consumption (typical) *
11,6 W
Power consumption (standby) *
0,3 W
Power consumption (max)
19 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Input current
0.7 A
Power supply type
Internal
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Weight & dimensions
Width (with stand)
552,6 mm
Depth (with stand)
178,8 mm
Height (with stand)
420,3 mm
Weight (with stand)
3,12 kg
Width (without stand)
552,6 mm
Depth (without stand)
49,3 mm
Height (without stand)
331,6 mm
Weight (without stand)
2,8 kg
Bezel width (side)
1,28 cm
Bezel width (top)
1,28 cm
Bezel width (bottom)
1,69 cm
Packaging data
Package weight
4,7 kg
Sustainability
Sustainability certificates
ENERGY STAR
Doesn't contain
Arsenic, Mercury, PVC/BFR
Other features
Compliance certificates
RoHS
Certification
TÜV Rheinland Eye Comfort 3.0
Brand-specific features
Dell Display Manager (DDM) compatibility
Yes