location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision 3590 Intel Core Ultra 7 155H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 5000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3590
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TD9T8
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184900031
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Sep 2024 14:27:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Precision 3590 Intel Core Ultra 7 155H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 5000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Mobile workstation Clamshell Grey
  • - Intel Core Ultra 7 155H
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 32 GB DDR5-SDRAM 2 x 16 GB
  • - 1 TB SSD
  • - NVIDIA RTX 5000 Ada 4 GB Intel Arc Graphics
  • - Wi-Fi 6E (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - 54 Wh 130 W
  • - Windows 11 Pro 64-bit
More>>>
Short summary description DELL Precision 3590 Intel Core Ultra 7 155H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 5000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This short summary of the DELL Precision 3590 Intel Core Ultra 7 155H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 5000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision 3590, Intel Core Ultra 7, 39,6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description DELL Precision 3590 Intel Core Ultra 7 155H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 5000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This is an auto-generated long summary of DELL Precision 3590 Intel Core Ultra 7 155H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 5000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Grey based on the first three specs of the first five spec groups.

DELL Precision 3590. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 155H. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics, Discrete graphics card model: NVIDIA RTX 5000 Ada. Operating system installed: Windows 11 Pro. Product color: Grey

Design
Product type *
Mobile workstation
Product color *
Grey
Form factor *
Clamshell
Market positioning
Business
Intel® vPro™ Platform Eligibility
Yes
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
400 cd/m²
Pixel density
141 ppi
Display diagonal (metric)
39,6 cm
RGB color space
sRGB
Color gamut
100%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
800:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel® Core™ Ultra (Series 1)
Processor model *
155H
Processor cores
16
Processor threads
22
Processor boost frequency
4,8 GHz
Performance cores
6
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
4,8 GHz
Efficient-core Max Turbo Frequency
3,8 GHz
Low Power Efficient-core Max Turbo Frequency
2,5 GHz
Performance-core base frequency
1,4 GHz
Efficient-core base frequency
0,9 GHz
Low Power Efficient-core Base Frequency
700 MHz
Processor cache
24 MB
Processor cache type
Smart Cache
Processor base power
28 W
Maximum turbo power
115 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Maximum frequency NPU
1,4 GHz
Sparsity support
Yes
Windows Studio effects support
Yes
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Memory data transfer rate
5600 MT/s
Non-ECC
Yes
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
SSD performance class
40
M.2 SSD size
2280 (22 x 80 mm)
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA RTX 5000 Ada
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel Arc Graphics
On-board graphics card model *
Intel Arc Graphics
Audio
Audio system
MaxxAudio
Number of built-in speakers
2
Speakers manufacturer
Waves
Audio
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
2,07 MP
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Video capturing speed
30 fps
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Wi-Fi band
Tri-band (2.4 GHz / 5 GHz / 6 GHz)
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
WWAN
Upgradable
MIMO
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
PowerShare
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Keyboard language
Swiss
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard number of keys
100
Copilot key
Yes
Software
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French, Italian
Trial software
Activate Your Microsoft 365 For A 30 Day Trial
Operating system installed *
Windows 11 Pro
Bundled software
Intel vPro Management Disabled
Brand-specific features
Brand specific technologies
Control Vault 3+, TNR
Battery
Number of battery cells
3
Battery capacity *
54 Wh
Battery voltage
11,4 V
Battery recharge time
4 h
Fast charging
Yes
Battery weight
220 g
Power
AC adapter power
130 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
USB charging voltage
20, 5 V
Security
Cable lock slot
Yes
Cable lock slot type
Wedge
Smart card reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15,2 - 3048 m
Non-operating altitude
-15,2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0,66 G
Non-operating vibration
1,3 G
Sustainability
Sustainability certificates
TCO, ENERGY STAR, EPEAT Gold
Weight & dimensions
Width
357,8 mm
Depth
233,3 mm
Height (front)
2,08 cm
Height (rear)
2,28 cm
Weight *
1,62 kg