location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL KM555 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Spanish Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KM555
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KM555-BLK-SPN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184821879
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Sep 2024 14:27:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL KM555 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Spanish Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Universal
  • - RF Wireless + Bluetooth Plunger key switch
  • - QWERTY Spanish
  • - Full-size (100%) Numeric keypad
  • - Mouse included
  • - Black
  • - 2 pc(s)
More>>>
Short summary description DELL KM555 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Spanish Black:
This short summary of the DELL KM555 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Spanish Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL KM555, Wireless, RF Wireless + Bluetooth, Plunger key switch, QWERTY, Black, Mouse included

Long summary description DELL KM555 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Spanish Black:
This is an auto-generated long summary of DELL KM555 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Spanish Black based on the first three specs of the first five spec groups.

DELL KM555. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard key switch: Plunger key switch, Keyboard layout: QWERTY, Recommended usage: Universal. Product color: Black. Mouse included

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Keyboard key switch *
Plunger key switch
Keyboard layout *
QWERTY
Keyboard language *
Spanish
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Hot keys
Yes
Number of hot keys
18
Programmable hot keys
Yes
Frequency band
2.4 GHz
Bluetooth version
5.1
Design
Backlight *
No
Product color *
Black
Protection features
Spill resistant
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Mouse
Movement detection technology
Optical
Movement resolution
4020 DPI
Buttons quantity
3
Scroll
Yes
Scroll type
Wheel
Mouse battery type
AA
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8.1
Mac operating systems supported
Yes
Linux operating systems supported
Red Hat Enterprise Linux 8.0, Ubuntu 18.04 LTS
Mobile operating systems supported
Android
Other operating systems supported
ChromeOS
Weight & dimensions
Keyboard dimensions (WxDxH)
399 x 127 x 26 mm
Keyboard weight
406 g
Mouse dimensions (WxDxH)
60 x 105 x 38 mm
Mouse weight
67 g
Packaging content
Number of products included *
2 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Country Distributor
Danmark 1 distributor(s)