Philips logo

Philips EasySpeed Plus GC2040/20R1 iron Steam iron Non-stick soleplate 2100 W Blue, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5717
Info modified on:
26 Sept 2024, 21:17:47
Short summary description Philips EasySpeed Plus GC2040/20R1 iron Steam iron Non-stick soleplate 2100 W Blue, White:

Philips EasySpeed Plus GC2040/20R1, Steam iron, Non-stick soleplate, 100 g/min, Blue, White, 30 g/min, 2100 W

Long summary description Philips EasySpeed Plus GC2040/20R1 iron Steam iron Non-stick soleplate 2100 W Blue, White:

Philips EasySpeed Plus GC2040/20R1. Type: Steam iron, Soleplate type: Non-stick soleplate, Steam boost performance: 100 g/min. Iron power: 2100 W

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.